Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1125299-2SC2899
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC2899 CAD Model

Description

The 2SC2899 is an NPN silicon transistor manufactured by Hitachi, Ltd. It is primarily designed for high-power amplifier applications, especially in radio frequency (RF) power amplifiers. This transistor is known for its high collector current capability and excellent power gain, making it suitable for use in VHF and UHF bands.

Applications:

  • RF Power Amplifiers: Used as a final stage amplifier in VHF and UHF transmitters.
  • High-Frequency Oscillators: Employed in high-frequency oscillator circuits for signal generation.
  • Linear Amplifiers: Utilized in linear amplifier applications requiring high power output.
  • Mobile Radio Equipment: Found in mobile radio transmitters and receivers.
  • Amateur Radio Transmitters: Commonly used in amateur radio equipment for signal amplification.

Features:

  • NPN Silicon Transistor: Offers reliable and stable performance.
  • High Collector Current: Capable of handling significant current, suitable for high-power amplification.
  • High Power Gain: Provides substantial power gain, enhancing signal strength.
  • Low Distortion: Minimizes signal distortion, ensuring high-quality signal amplification.
  • High Transition Frequency (fT): Enables operation in high-frequency RF circuits.
  • Excellent Linearity: Ensures linear amplification across a wide range of input signals.

Benefits:

  • Enhanced Signal Strength: Delivers strong and clear signal amplification in RF applications.
  • High Efficiency: Minimizes power consumption while maximizing output power.
  • Low Distortion: Ensures high-fidelity signal reproduction.
  • Reliable Performance: Offers stable and consistent operation in demanding RF environments.
  • Long Lifespan: Designed for long-term reliability with proper thermal management.
  • Versatile Application: Suitable for a wide range of high-power RF applications.

Additional Details:

The 2SC2899 typically comes in a flange-mount package designed for efficient heat dissipation. Effective thermal management is crucial for this transistor to prevent overheating and ensure optimal performance. A heatsink is usually required to maintain the transistor's operating temperature within safe limits. The datasheet provides detailed information on its electrical characteristics, including voltage and current ratings, power gain, and distortion levels. Proper biasing is essential for achieving optimal performance and minimizing distortion. When selecting a replacement for the 2SC2899, it's important to consider these parameters to ensure compatibility and maintain circuit performance. RF circuit design requires careful consideration of impedance matching to maximize power transfer and minimize signal reflections. Consult the datasheet and application notes for detailed guidance on circuit design and component selection.

The 2SC2899 is a high-performance transistor well-suited for high-power RF amplifier applications. Its high collector current capability, power gain, and low distortion characteristics make it an excellent choice for demanding RF environments. Proper thermal management and careful circuit design are essential for achieving optimal performance and ensuring its long-term reliability.

You May Also Be Interested in

Analog Devices Inc.
Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V 8SOIC
Lowest to €9.5836
ECAD model for ADR02BR
NXP / Nexperia
8-bit universal shift/storage register 3-State
Need more? Email Us
ECAD model for 74F299
Microsemi Corporation
TRANSIENT ABSORPTION ZENER | TVS DIODE 64.1V 103V DO13
Need more? Email Us
ECAD model for 1N5654A
Analog Devices Inc.
300 MHz to 1000 MHz Quadrature Modulator
Lowest to €20.5142
ECAD model for ADF4360-1
BCD Semiconductor Manufacturing Limited
Primary Side Power Switcher for Off-line SMPS Low Total Cost Solution
Need more? Email Us
ECAD model for AP3968M-G1
Analog Devices Inc.
2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators
Lowest to €13.6776
ECAD model for ADP2119ACPZ-1.2-R7
Mitsubishi
NPN EPITAXIAL PLANAR TYPE(for RF power amplifiers on HF band Mobile radio applications)
Need more? Email Us
ECAD model for 2SC1969
ON Semiconductor
Low Voltage Octal Registered Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for 74LVTH543WM
WJ Communication. Inc.
UMTS-band 4W HBT Amplifier Module
Need more? Email Us
ECAD model for AP502-PCB

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention