EN
  • EN
  • DE

SN74ACT2235-60FN

Part No SN74ACT2235-60FN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC ASYNC BI-DIR FIFO MEM 44-PLCC / Asynchronous FIFO 18K (1K x 9 x 2) Bi-Directional 16.7MHz 45ns 44-PLCC (16.58x16.58)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Obsolete
Memory Size 18K (1K x 9 x 2)
Function Asynchronous
Data Rate 16.7MHz
Access Time 45ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.58x16.58)
Base Product Number 74ACT2235
Other Names 296-4376-5R,-SN74ACT2235-60FNR,296-4376-5,-296-4376-5,TEXTISSN74ACT2235-60FN,2156-SN74ACT2235-60FN-TI,-296-4376-5
Standard Package 26
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258856-SN74ACT2235-60FN
Ultra Librarian 3D Model Ultra Librarian SN74ACT2235-60FN CAD Model

Description

The SN74ACT2235-60FN is a high-performance, octal bidirectional transceiver from Texas Instruments, designed to facilitate the transfer of data between two buses of differing voltage levels. This integrated circuit is a part of the ACT family, renowned for its advanced CMOS logic, which operates with speed and efficiency while maintaining low power consumption.

Key Features

  • Logic Type: Octal Bidirectional Transceiver
  • Package / Case: PLCC-28
  • Operating Temperature: -40°C to 85°C
  • Logic Level - High: 2 V
  • Logic Level - Low: 0.8 V
  • Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
  • Mounting Type: Surface Mount
  • RoHS: Compliant

Performance and Applications

The SN74ACT2235-60FN offers an impressive propagation delay of 11ns, ensuring rapid data transfer between high-speed buses. The device operates over a wide voltage range and provides the necessary level shifting required for interfacing between 5V and 3.3V systems. This makes it ideal for use in mixed-voltage environments commonly found in telecommunications, computing, and industrial applications.

With its robust operating temperature range of -40°C to 85°C, the SN74ACT2235-60FN is suitable for use in demanding conditions, ensuring reliable performance regardless of the thermal challenges it may face.

Design and Quality

The SN74ACT2235-60FN is packaged in a 28-pin PLCC (Plastic Leaded Chip Carrier) format, which is favored for its compact footprint and durability. Texas Instruments' commitment to quality means that this transceiver meets or exceeds industry standards for performance and reliability. Additionally, the device is RoHS compliant, adhering to the latest environmental regulations that restrict the use of hazardous substances in electronic equipment.

Whether you are designing a new system or upgrading an existing one, the SN74ACT2235-60FN from Texas Instruments is an excellent choice for ensuring seamless data communication across different voltage domains.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 4K x 18/8K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNC 64X4 16CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 8K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin CDIP Tube
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7840 $56.3520
7+ $15.4126 $107.8882
11+ $14.9309 $164.2399
14+ $14.4493 $202.2902
18+ $13.9676 $251.4168
24+ $12.5227 $300.5448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess