EN
  • EN
  • DE

SN74ACT10DRE4

Part No SN74ACT10DRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14SOIC / NAND Gate IC 3 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel (TR)
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 4 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74ACT10
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258141-SN74ACT10DRE4
Ultra Librarian 3D Model Ultra Librarian SN74ACT10DRE4 CAD Model

Description

SN74ACT10DRE4 Triple 3-Input Positive-NAND Gates

The SN74ACT10DRE4 from Texas Instruments is a high-performance, triple 3-input NAND gate integrated circuit that embodies the cutting-edge technology in logic gate design. This device is part of the ACT family, which is renowned for its robustness and compatibility with TTL (Transistor-Transistor Logic) and CMOS logic levels. Designed to operate from 4.5 V to 5.5 V, it provides a convenient interface between different voltage systems within digital circuitry.

Key Features

  • Logic Type: Triple 3-Input Positive-NAND Gates
  • Supply Voltage Range: 4.5 V to 5.5 V, typically 5 V for standard operation
  • Operating Temperature: -40°C to +85°C, suitable for various environmental conditions
  • Logic Family: ACT
  • Output Current: High-performance drive capabilities with ±24-mA output drive at 5 V
  • IC Package Type: Supplied in a surface-mount SOIC-14 package that is conducive to automated assembly processes
  • Speed: Fast propagation delay times, which are critical for high-speed applications

Applications

The SN74ACT10DRE4 is an ideal choice for a wide range of applications that require high-speed and reliable NAND gate operations. It is commonly used in:

  • Computing systems
  • Data processing
  • Networking equipment
  • Signal processing
  • Industrial controls

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ACT10DRE4 is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected by the industry. With its robust design and proven manufacturing process, the SN74ACT10DRE4 is a reliable component for any digital system.

Ordering Information

To purchase or request samples of the SN74ACT10DRE4, visit the Texas Instruments website or contact an authorized distributor. Ensure to check for the latest product specifications and availability.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4792 $50.3160
255+ $0.3932 $100.2660
395+ $0.3810 $150.4950
545+ $0.3687 $200.9415
705+ $0.3564 $251.2620
940+ $0.3195 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess