EN
  • EN
  • DE

SN74ACT10DBR

Part No SN74ACT10DBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14SSOP / NAND Gate IC 3 Channel 14-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 4 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number 74ACT10
Other Names -SN74ACT10DBRE4R,SN74ACT10DBRG4,296-SN74ACT10DBRDKR,296-4358-2,-296-4358-1,296-SN74ACT10DBRCT,-SN74ACT10DBRG4R,296-SN74ACT10DBRCT,-SN74ACT10DBRR,296-SN74ACT10DBRDKR,2156-SN74ACT10DBR,-296-4358-1,296-4358-6R,296-SN74ACT10DBRTR,SN74ACT10DBRG4,296-4358-1,296-4358-2,TEXTISSN74ACT10DBR,SN74ACT10DBRE4,-SN74ACT10DBRG4,296-4358-6,SN74ACT10DBRE4,-SN74ACT10DBRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258146-SN74ACT10DBR
Ultra Librarian 3D Model Ultra Librarian SN74ACT10DBR CAD Model

Description

The SN74ACT10DBR is a high-performance, triple 3-input NAND gate integrated circuit from Texas Instruments, designed to operate with exceptional speed and reliability. This advanced technology logic gate is a member of the 74ACT family, which is known for its high-speed CMOS logic designed to interface with both 5V and 3.3V systems.

Key Features:

  • Logic Type: Triple 3-Input Positive-NAND Gates
  • Package / Case: SSOP-14 (Shrink Small Outline Package)
  • Operating Temperature: -40°C to +85°C, suitable for various industrial applications.
  • Logic Level - Low: 0.8V, allowing for better low-voltage performance.
  • Logic Level - High: 2V, ensuring compatibility with TTL levels.
  • Output Current: Capable of sourcing or sinking up to 24 mA, providing excellent drive capabilities.
  • Supply Voltage: Operates at 4.5V to 5.5V, making it ideal for 5V systems.
  • ICCB Max: 20 µA at 5.5V, ensuring low power consumption.
  • Propagation Delay Time: Fast switching speeds with a typical delay time of 9ns at 5V.

Applications:

The SN74ACT10DBR is versatile and can be used in a wide array of electronic systems. Its applications span across:

  • Industrial controls
  • Networking equipment
  • Data processing
  • Consumer electronics
  • Signal processing
  • Embedded systems

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN74ACT10DBR is no exception and has been rigorously tested to meet stringent industry standards for performance and reliability. With Texas Instruments' reputation for durable and dependable components, you can trust the SN74ACT10DBR to perform consistently in your electronic circuits.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess