EN
  • EN
  • DE

SN74AC74DBR

Part No SN74AC74DBR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 14SSOP / Flip Flop D-Type Pos-Edge 2-Element 14-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Reel package
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 160MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 2μA
Input Capacitance 3pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-SSOP (0.209", 5.30mm Width)
Win Source Part Number 794877-SN74AC74DBR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AC74
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74AC74DBR CAD Model

Description

The SN74AC74DBR is a high-quality dual positive-edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This versatile component is a part of the 74AC series, known for its high-speed CMOS logic. The SN74AC74DBR is specifically crafted to cater to a wide range of digital applications requiring the capture and control of digital signals.

Key Features

  • Logic Type: Dual D-Type Flip-Flop
  • Operating Voltage: 2 V to 6 V
  • High-Speed Performance: 210 MHz (Typical) at 5 V
  • Output Current: ±24 mA
  • Logic Level - High: 2.5 V at VCC = 6 V
  • Logic Level - Low: 0.5 V at VCC = 6 V
  • Mounting Type: Surface Mount
  • Package / Case: SSOP-14

Applications

The SN74AC74DBR is suitable for a variety of electronic applications, including:

  • Frequency division
  • Counters
  • Control systems
  • Data storage
  • Edge-triggered applications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74AC74DBR is no exception and is built to meet the stringent standards expected from a leading semiconductor manufacturer. This component is designed for longevity and stable performance across a range of environmental conditions.

Environmental and Regulatory Compliance

The SN74AC74DBR adheres to industry standards for environmental and regulatory compliance, including RoHS and Green Product (GP) requirements. Texas Instruments ensures that their products are environmentally friendly and suitable for use in various markets worldwide.

Ordering Information

The SN74AC74DBR comes in a tape and reel package, facilitating easy integration into automated PCB assembly processes. For ordering and detailed specifications, customers can refer to the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1043 $50.0640
1,025+ $0.0977 $100.1425
1,590+ $0.0944 $150.0960
2,280+ $0.0878 $200.1840
2,960+ $0.0845 $250.1200
3,695+ $0.0812 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,800 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess