EN
  • EN
  • DE

SN74AC563DBR

Part No SN74AC563DBR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT D-TYP TRANSP LATCH 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AC
Package Tape & Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 4.6ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74AC563
Other Names -SN74AC563DBRR,296-4333-6,-296-4333-1,296-4333-2,296-4333-1,SN74AC563DBRG4,-SN74AC563DBRG4,-SN74AC563DBRE4R,2156-SN74AC563DBR,-296-4333-1,SN74AC563DBRE4,-SN74AC563DBRG4R,TEXTISSN74AC563DBR,SN74AC563DBRG4,296-4333-6R,SN74AC563DBRE4,-SN74AC563DBRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257428-SN74AC563DBR
Ultra Librarian 3D Model Ultra Librarian SN74AC563DBR CAD Model

Description

The SN74AC563DBR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various digital applications. This particular device is part of the 74AC series, which stands for Advanced CMOS logic, offering a perfect blend of speed and power consumption.

Key Features

  • Octal D-Type Transparent Latches: The SN74AC563DBR consists of eight D-type latches with 3-state outputs, allowing for efficient data storage and bus interfacing in your digital systems.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, making it suitable for a variety of applications, from battery-powered devices to industrial systems.
  • High-Current Outputs: The device can drive up to 24 mA at the outputs, providing strong signal integrity and the ability to drive multiple loads.
  • Edge-Triggered Latches: The latches are transparent on the high level of the latch-enable (LE) input, and they store the information presented on the data inputs when LE is taken low. This edge-triggered feature ensures precise control over data capture.

Applications

The SN74AC563DBR is versatile and can be used in a wide array of applications, including:

  • Buffer/Storage Registers
  • Bus-Oriented Systems
  • Microprocessor or Microcontroller Interface
  • Data Communication Systems

Package and Quality

The device comes in a SSOP (Shrink Small-Outline Package) with the suffix 'DBR', indicating the tape and reel packaging suitable for automated assembly processes. Texas Instruments is committed to maintaining the highest quality standards, ensuring that the SN74AC563DBR meets or exceeds industry requirements for performance and reliability.

Technical Specifications

Parameter Value
Logic Type Octal D-Type Latch
Output Type 3-State
Operating Temperature -40°C to +85°C
Package / Case SSOP
Mounting Type Surface Mount

For detailed information, technical documents, and support, visit the Texas Instruments official website or contact your local distributor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess