EN
  • EN
  • DE

SN74AC534NSR

Part No SN74AC534NSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AC
Package Tape & Reel (TR)
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 10.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 4.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SO
Package / Case 20-SOIC (0.209", 5.30mm Width)
Base Product Number 74AC534
Other Names -SN74AC534NSRG4R,-SN74AC534NSRR,-296-28700-1,SN74AC534NSR,SN74AC534NSRE4,SN74AC534NSRG4,-SN74AC534NSRE4R,SN74AC534NSRE4,2156-SN74AC534NSR,-SN74AC534NSRE4,296-28700-6,SN74AC534NSRG4,296-28700-2,-SN74AC534NSRG4,TEXTISSN74AC534NSR,296-28700-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258692-SN74AC534NSR
Ultra Librarian 3D Model Ultra Librarian SN74AC534NSR CAD Model

Description

Product Overview: SN74AC534NSR from Texas Instruments

The SN74AC534NSR is a robust, high-performance octal D-type flip-flop with a clear function, designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of TI's SNx4ACxx family of logic devices and is particularly suitable for a wide range of applications in computing, telecommunications, and industrial markets.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with Clear
  • Output Type: Tri-State
  • Function: Each flip-flop has independent data, clock, and clear inputs, and Q and Q̅ outputs.
  • Supply Voltage: Operates from 2 V to 6 V
  • Output Current: High-level output current of -24 mA and low-level output current of 24 mA
  • Edge Triggered: Captures data on the rising edge of the clock signal
  • Package: Available in a 20-pin SOP (Small Outline Package)
  • Temperature Range: Suitable for operation over the industrial temperature range of -40°C to 85°C

Performance Benefits

The SN74AC534NSR is designed to offer high-speed operation while maintaining the low power consumption typical of CMOS devices. Its edge-triggered design ensures that data is captured accurately with the transition of the clock signal, minimizing setup and hold time requirements.

Applications

With its robust design and high-speed performance, the SN74AC534NSR is well-suited for a variety of applications, including:

  • Memory register applications
  • Buffer storage devices
  • Data management systems
  • Communication systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AC534NSR is no exception, and it has been rigorously tested to meet the stringent standards for which TI is known. Customers can trust TI's commitment to quality and reliability when incorporating the SN74AC534NSR into their electronic designs.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8095 $54.2850
70+ $1.4848 $103.9360
105+ $1.4384 $151.0320
145+ $1.3920 $201.8400
190+ $1.3456 $255.6640
250+ $1.2064 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess