EN
  • EN
  • DE

SN74AC374NSRE4

Part No SN74AC374NSRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 155MHz
Max Propagation Delay @ V, Max CL 9.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.209", 5.30mm Width)
Win Source Part Number 126864-SN74AC374NSRE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AC374NSRE4 CAD Model

Description

The SN74AC374NSRE4 is an octal D-type edge-triggered flip-flop with 3-state outputs from Texas Instruments. It is a member of the SN74AC family of integrated circuits, which are known for their high speed, low power consumption, and wide operating voltage range.

The SN74AC374NSRE4 has eight D-type flip-flops, each with its own clock (CP) and data input (D). The flip-flops are edge-triggered, meaning that they change state on the rising or falling edge of the clock signal. The 3-state outputs (Q) can be controlled by the output enable (OE) signal. When OE is high, the outputs are enabled and will follow the state of the flip-flops. When OE is low, the outputs are disabled and will remain in their current state.

The SN74AC374NSRE4 is a versatile IC that can be used in a variety of applications, including:

  • Data storage and retrieval
  • Register files
  • Shift registers
  • Counters
  • Decoders
  • Multiplexers
  • Sequence controllers

The SN74AC374NSRE4 is available in a 20-pin SOIC package and operates over a wide voltage range of 2.0 V to 5.5 V. It is also capable of operating at high speeds, with a maximum clock frequency of 200 MHz.

Features

  • Octal D-type edge-triggered flip-flop
  • 3-state outputs
  • Wide operating voltage range of 2.0 V to 5.5 V
  • High maximum clock frequency of 200 MHz
  • Available in a 20-pin SOIC package

Applications

  • Data storage and retrieval
  • Register files
  • Shift registers
  • Counters
  • Decoders
  • Multiplexers
  • Sequence controllers

Block Diagram

The following block diagram shows the internal structure of the SN74AC374NSRE4:

SN74AC374NSRE4 block diagram
SN74AC374NSRE4 block diagram

 

The eight D-type flip-flops are labeled FF1 through FF8. Each flip-flop has its own clock (CP) and data input (D). The 3-state outputs (Q) are controlled by the output enable (OE) signal.

Pinout

The following table shows the pinout of the SN74AC374NSRE4 in a 20-pin SOIC package:

PinNameFunction
1 D1 Data input for flip-flop FF1
2 CP1 Clock input for flip-flop FF1
3 OE Output enable
4 Q1 Output for flip-flop FF1
5 D2 Data input for flip-flop FF2
6 CP2 Clock input for flip-flop FF2
7 Q2 Output for flip-flop FF2
8 D3 Data input for flip-flop FF3
9 CP3 Clock input for flip-flop FF3
10 Q3 Output for flip-flop FF3
11 D4 Data input for flip-flop FF4
12 CP4 Clock input for flip-flop FF4
13 Q4 Output for flip-flop FF4
14 D5 Data input for flip-flop FF5
15 CP5 Clock input for flip-flop FF5
16 Q5 Output for flip-flop FF5
17 D6 Data input for flip-flop FF6
18 CP6 Clock input for flip-flop FF6
19 Q6 Output for flip-flop FF6
20 D7 Data input for flip-flop FF7
21 CP7 Clock input for flip-flop FF7
22 Q7 Output for flip-flop FF7
23 D8 Data input for flip-flop FF8
24 CP8 Clock input for flip-flop FF8
25 Q8 Output for flip-flop FF8

 

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess