The SN74AC373PW is a high-performance, octal D-type transparent latch designed and manufactured by Texas Instruments. This integrated circuit is part of the 'AC' series, which is renowned for its advanced CMOS logic that operates at speeds similar to LSTTL with the low power consumption of standard CMOS integrated circuits.
This particular model comes in a TSSOP package and is well-suited for a wide range of applications that require the storage of eight bits of data. The transparent latches allow data to flow from the input to the output when the latch-enable (LE) input is high, and they store the data that is present one setup time before the LE transition from high to low.
Key Features:
- Logic Type: Octal D-Type Transparent Latch
- Number of Bits per Element: 8
- Output Type: Tri-State
- Operating Temperature: -40°C to +85°C
- Package / Case: TSSOP-20
- Mounting Type: Surface Mount
- Function: Standard
- Setup Time: Ensures reliable data storage shortly before LE transition
- Bus Hold: Built-in bus hold feature maintains the last state during momentary high impedance
With its 3-state outputs, the SN74AC373PW is capable of driving highly capacitive or relatively low-impedance loads, which is essential for interfacing with bus lines in a system. This device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.
Whether it's used in buffer memory address registers, system control registers, or data storage, the SN74AC373PW provides a combination of high-speed operation, low power consumption, and the reliability expected from Texas Instruments.
For detailed specifications, application circuits, and additional information, engineers and designers are encouraged to consult the official datasheet and product guides available from Texas Instruments.