Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AC
Package Tape & Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 7.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74AC373
Other Names 296-4320-6R,-SN74AC373DBRG4R,296-4320-6,-296-4320-1,296-4320-2,-296-4320-1,296-4320-1,-SN74AC373DBRE4,-SN74AC373DBRG4,2156-SN74AC373DBR,SN74AC373DBRG4,SN74AC373DBRE4,-SN74AC373DBRR,SN74AC373DBRE4,TEXTISSN74AC373DBR,-SN74AC373DBRE4R,SN74AC373DBRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257427-SN74AC373DBR
Ultra Librarian 3D Model Ultra Librarian SN74AC373DBR CAD Model

Description

Product Overview: SN74AC373DBR by Texas Instruments

The SN74AC373DBR is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 'AC' series, which is known for its advanced high-speed CMOS technology. The device is optimized for operating in systems that require a wide voltage range and high output drive while maintaining low static power consumption.

Key Features

  • Logic Type: D-Type Latch
  • Number of Channels: 8
  • Output Type: Tri-State
  • Operating Voltage Range: 2V to 6V
  • High-Drive Outputs: ±24-mA Output Drive at 5 V
  • Package: SSOP (Shrink Small-Outline Package)
  • Temperature Range: -40°C to 85°C
  • RoHS: Compliant

The SN74AC373DBR features eight D-type latches with tri-state standard outputs. When the latch-enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels that were set up at the D inputs.

A clear (CLR) input is provided for all latches. When CLR is taken low, all Q outputs are set low, regardless of the other inputs. The tri-state outputs, which feature a 24-mA sink and source capability, are controlled by the output-enable (OE) input. When OE is low, the outputs are in the normal operating mode. However, when OE is high, the outputs are in a high-impedance state, which is particularly useful for interfacing with bus-oriented systems.

Applications

The SN74AC373DBR is suitable for a wide range of applications, including:

  • Memory address latching
  • Bus-oriented systems
  • Data storage and retrieval
  • Buffer memory address registers
  • System control registers

This device is available in a 20-pin SSOP package, providing a compact footprint for space-constrained applications. The SN74AC373DBR is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions.

With its combination of high-speed performance, wide operating voltage range, and robust output drive, the SN74AC373DBR from Texas Instruments is an excellent choice for designers looking for a reliable and versatile octal latch solution.

You May Also Be Interested in

Texas Instruments
IC OCT TRANSP INV LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.5543
ECAD model for CD74HCT563M
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS | IC OCTAL TRANSP LATCH 20-SOIC
Lowest to $0.9643
ECAD model for SN74AC573DW
Texas Instruments
IC 8BIT ADDRESSABLE LATCH 20SOIC
Need more? Email Us
ECAD model for TPIC6B259DWRG4
Texas Instruments
IC OCTAL D-TYPE LATCH 20-DIP
Lowest to $6.8125
ECAD model for TPIC6B273N
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $0.5746
ECAD model for SN74HCT573DWRG4
Nexperia USA Inc.
IC TRANSP LATCH 16BIT D 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
ECAD model for 74ALVCH16373DGG:11
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74ALS533ADW
Texas Instruments
IC PWR OCT D LATCH 20-SOIC
Lowest to $1.9152
ECAD model for TPIC6B273DW
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT TRANSP D-TYP LATCH 20-DIP
Need more? Email Us
ECAD model for SN74AHCT573N

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention