Product Overview: SN74AC14NS Hex Schmitt-Trigger Inverters
The SN74AC14NS device from Texas Instruments is a high-performance, hex inverter chip featuring Schmitt-trigger inputs. This integrated circuit is designed to provide a robust solution for digital signal processing where noise immunity and higher processing speeds are essential. The SN74AC14NS is part of the 74AC series, known for its improved speed performance over the standard CMOS logic while maintaining CMOS low power dissipation.
Key Features
- Logic Type: Inverter with Schmitt-Trigger inputs
- Number of Circuits: 6
- Supply Voltage Range: 2 V to 6 V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: 14-SOIC
Performance Advantages
The SN74AC14NS is engineered to deliver consistent performance for a wide range of applications. It is characterized for operation from -40°C to 85°C, making it suitable for industrial environments. The Schmitt-Trigger input feature provides a higher threshold for noise immunity, ensuring a cleaner and more stable output, even in the presence of input signal disturbances.
Applications
With its robust design and high-speed operation, the SN74AC14NS is ideal for an array of applications, including:
- Wave shaping and signal conditioning
- Glitch-free clock squaring
- Logic circuits and pulse shaping
- High-speed logic gates
Reliability and Quality
Texas Instruments is a leader in the semiconductor industry, known for its commitment to quality and reliability. The SN74AC14NS is no exception and is manufactured to the highest standards, ensuring reliable operation for the lifetime of your application.