The SN74AC10N, manufactured by Texas Instruments, is a high-speed CMOS device that contains three independent 3-input NAND gates. This integrated circuit is designed to operate from a wide range of supply voltages, making it suitable for a variety of logic applications. It is commonly used in systems where high-speed and low power consumption are required, such as in computing, data processing, and telecommunications equipment.
Key Features:
- Logic Type: Triple 3-Input NAND Gate
- Supply Voltage Range: 2V to 6V
- Operating Temperature: -40°C to 85°C
- Package / Case: 14-DIP (0.300", 7.62mm)
- High Output Drive: Capable of driving 24mA at 5V
- Propagation Delay Time: Fast propagation delay time is ideal for high-speed applications.
Applications:
The SN74AC10N is versatile and can be used in various applications, including:
- Logic circuit design and implementation
- Signal processing
- Control systems
- Function generators
- Computer systems
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability, and the SN74AC10N is no exception. This device is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and durability.
Environmental Compliance:
The SN74AC10N adheres to environmental regulations, including RoHS compliance, which ensures that it is free from harmful substances such as lead, cadmium, and mercury. This makes it a more environmentally friendly choice for electronic designs.
Ordering and Packaging:
When ordering the SN74AC10N, it is available in tube or bulk packaging options, providing flexibility for production requirements. For detailed information on ordering and packaging, please refer to the Texas Instruments datasheet and product information resources.