EN
  • EN
  • DE

SN74ABTR2245NSRE4

Part No SN74ABTR2245NSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABTR
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74ABTR2245
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260041-SN74ABTR2245NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABTR2245NSRE4 CAD Model

Description

The SN74ABTR2245NSRE4 is a state-of-the-art integrated circuit from Texas Instruments, designed for high-speed bidirectional communication between data buses. This robust IC is particularly suitable for driving heavily loaded buses with up to 64 mA of sink current and 32 mA of source current. It is a member of the ABT family, which is known for its enhanced BICMOS technology, providing a perfect blend of speed and power consumption.

Key Features

  • High-Speed Data Transfer: The SN74ABTR2245NSRE4 is capable of transferring data at high speeds, which is ideal for modern high-performance applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to operate with minimal power consumption, making it an energy-efficient choice for electronic systems.
  • Bidirectional Interface: With its bidirectional transceivers, this IC allows for two-way communication, making it versatile for various data bus configurations.
  • High-Drive Outputs: The outputs can drive up to 64 mA on the sinking side and 32 mA on the sourcing side, which is sufficient for driving multiple loads simultaneously.
  • Live Insertion and Extraction: It supports live insertion and extraction, which minimizes system downtime and allows for maintenance without powering down the system.

Applications

The SN74ABTR2245NSRE4 is designed for a wide range of applications, including:

  • Telecommunications
  • Networking equipment
  • High-performance computing systems
  • Data storage and servers
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ABTR2245NSRE4 is no exception. It is manufactured to the highest standards to ensure stable performance in the most demanding conditions. The device is available in a 20-pin NS package, which is robust and offers a compact footprint for space-constrained applications.

Technical Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources, including detailed datasheets, application notes, and design tools. These resources are designed to help integrate the SN74ABTR2245NSRE4 into various applications smoothly and effectively.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess