The SN74ABT863DB, crafted by the renowned Texas Instruments, is a high-performance integrated circuit that falls under the category of logic devices. This particular component is part of the ABT family, which is known for its advanced biCMOS technology. The SN74ABT863DB is designed to offer both high drive and low power consumption, making it an excellent choice for interfacing with high-speed microprocessors without compromising on energy efficiency.
Key Features
- Technology: Advanced BiCMOS technology provides a perfect balance between speed and power consumption.
- Logic Type: 16-bit transceiver with 3-state outputs, enabling bidirectional communication between buses.
- Operating Voltage: Compatible with a wide range of operating voltages, typically from 4.5V to 5.5V.
- Drive Capability: Capable of driving heavily loaded buses with up to 64 mA of drive strength.
- Speed: Fast propagation delay times make it suitable for high-speed applications.
- Package: Comes in a 56-SSOP (DB) package that is designed for space-saving and reliability.
Applications
The SN74ABT863DB is versatile and can be used in a variety of applications. It is particularly well-suited for:
- High-speed data transmission systems
- Communication interfaces
- Data buses in computing and telecommunication systems
- Memory interface circuits
- Peripheral drivers where high current drive and low power are required
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74ABT863DB is no exception, undergoing rigorous testing to ensure it meets the industry standards for reliability and performance. With Texas Instruments' reputation for producing durable and dependable components, customers can trust the SN74ABT863DB for their critical electronic designs.
Ordering Information
To order the SN74ABT863DB or to obtain more information about this product, including pricing and availability, please visit the Texas Instruments official website or contact an authorized distributor. Ensure you specify the correct product code SN74ABT863DB to get the exact component for your needs.