EN
  • EN
  • DE

SN74ABT853DBRE4

Part No SN74ABT853DBRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number 74ABT853
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260124-SN74ABT853DBRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT853DBRE4 CAD Model

Description

SN74ABT853DBRE4 by Texas Instruments

The SN74ABT853DBRE4 is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding needs of advanced digital systems. This device is part of the ABT family of products, known for their fast switching speeds and low power consumption. The SN74ABT853DBRE4 is a 24-bit bus transceiver that features non-inverting 3-state outputs, providing bidirectional communication between two data buses.

Constructed with BiCMOS technology, the SN74ABT853DBRE4 offers robust performance with a balanced trade-off between speed and power. It operates at a nominal voltage of 5V, making it compatible with TTL (Transistor-Transistor Logic) levels, and it can interface with 3.3V logic levels when used with an appropriate pull-up resistor. This flexibility ensures that the device can be used in mixed-voltage environments, which is common in systems undergoing upgrades or integrating legacy components with newer technology.

The SN74ABT853DBRE4 features a wide data bus width of 24 bits, making it ideal for data-intensive applications such as servers, data communication systems, and complex computing devices. Each byte of the bus transceiver can be operated independently, thanks to the device's byte-level control functions, ensuring precise management of data flow and enhancing system flexibility.

Key specifications of the SN74ABT853DBRE4 include a high drive capability, with the ability to source up to 64 mA or sink up to 128 mA of current. This makes it suitable for driving heavily loaded buses without the need for external drivers. Additionally, the device boasts a fast propagation delay, ensuring quick data transfer and minimizing latency in critical applications.

For ease of implementation, the SN74ABT853DBRE4 comes in a DBR package, which is a 96-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while still offering excellent thermal and electrical performance. The device's packaging is designed for surface-mount technology, which allows for efficient assembly and space-saving on printed circuit boards.

Overall, the SN74ABT853DBRE4 is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Its advanced features and robust design make it an excellent choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess