EN
  • EN
  • DE

SN74ABT8245DWR

Part No SN74ABT8245DWR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEV W/OBT 24-SOIC / Scan Test Device with Bus Transceivers IC 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Logic Type Scan Test Device with Bus Transceivers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74ABT8245
Other Names -SN74ABT8245DWRG4R,-SN74ABT8245DWRR,SN74ABT8245DWRE4,2156-SN74ABT8245DWR-296,SN74ABT8245DWRG4,-296-14679-1,296-14679-6,-296-14679-1,-SN74ABT8245DWRE4R,296-14679-1,SN74ABT8245DWRG4,296-14679-2,296-14679-2R,296-14679-6R,SN74ABT8245DWRE4,296-14679-1R,-SN74ABT8245DWRE4,-SN74ABT8245DWRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256293-SN74ABT8245DWR
Ultra Librarian 3D Model Ultra Librarian SN74ABT8245DWR CAD Model

Description

Product Overview

The SN74ABT8245DWR is a high-performance, octal bus transceiver from Texas Instruments, designed with two 8-bit back-to-back registers that allow for bidirectional data flow. This integrated circuit (IC) is part of the ABT family, known for its advanced BiCMOS technology, which provides a perfect balance between high-speed operation and low power consumption.

Key Features

  • High-Speed Data Transfer: The SN74ABT8245DWR is capable of transferring data at high speeds, which is essential for applications requiring quick data processing and throughput.
  • Bi-Directional Interface: With the dual 8-bit configuration, this transceiver can send and receive data, making it versatile for various communication protocols.
  • Low Power Dissipation: Despite its high-speed capabilities, the IC maintains low power dissipation, which is crucial for energy-sensitive applications.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The SN74ABT8245DWR is suitable for a wide array of applications, especially where efficient data transfer is critical. It is commonly used in:

  • Data communication systems
  • Networking equipment
  • Telecommunications interfaces
  • High-speed data acquisition systems
  • Computers and computer peripherals

Technical Specifications

The device comes in a wide-body SOIC (DWR) package with the following specifications:

  • Voltage Supply: The IC operates at 4.5V to 5.5V, making it compatible with standard 5V systems.
  • Logic Levels: It supports TTL logic levels, ensuring compatibility with a range of digital systems.
  • Package: Housed in a 24-pin SOIC package, it is suitable for surface-mount technology (SMT).

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ABT8245DWR is no exception. It is designed to meet or exceed the stringent standards set by the industry, ensuring high reliability and performance for critical applications. With Texas Instruments' expertise in IC technology, customers can trust the SN74ABT8245DWR for their data transfer needs.

You May Also Be Interested in

Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
ON Semiconductor
EQUALIZER
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess