EN
  • EN
  • DE

SN74ABT7819-10PN

Part No SN74ABT7819-10PN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 512X18X2 80LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ABT
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Size 18K (512 x 18 x 2)
Function Synchronous
Data Rate 100MHz
Access Time 8ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 95mA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number 74ABT7819
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 670491-SN74ABT7819-10PN
Ultra Librarian 3D Model Ultra Librarian SN74ABT7819-10PN CAD Model

Description

The SN74ABT7819-10PN is a high-performance, integrated circuit developed by Texas Instruments, designed to meet the rigorous demands of high-speed data processing and communication systems. This versatile chip is part of the ABT family, known for its advanced biCMOS technology that combines the high speed of bipolar with the low power of CMOS. It is an ideal solution for designers looking to enhance the performance of their digital systems while maintaining power efficiency.

Key Features:

  • Technology: Advanced BiCMOS technology (ABT) ensures a perfect balance between high-speed operation and low power consumption.
  • Logic Type: The device is equipped with sophisticated logic circuitry, enabling it to perform a wide range of digital functions.
  • Package: Housed in a robust 64-pin plastic DIP (PDIP) package, the SN74ABT7819-10PN is designed for through-hole mounting, which ensures a secure and reliable connection to the circuit board.
  • Operating Temperature: It is designed to operate reliably over an industrial temperature range, making it suitable for a variety of challenging environments.
  • Supply Voltage: The device supports a flexible supply voltage range, accommodating various system requirements.
  • Performance: With its high-speed data handling capabilities, it is optimized for applications requiring rapid data manipulation and throughput.

Applications:

The SN74ABT7819-10PN is a versatile component that can be used in a multitude of applications. It is particularly suitable for:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Server and networking equipment
  • Signal processing units
  • Industrial control systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ABT7819-10PN is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals. With Texas Instruments' expertise in semiconductor design and manufacturing, users can expect consistent performance and durability from this product.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 4K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 262KX18 2.5V 10NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 256K x 18/512K x 9 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess