Product Overview: SN74ABT620NSR
The SN74ABT620NSR is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular IC is part of the ABT family, known for its advanced biCMOS technology, which combines the speed of CMOS with the low power dissipation of bipolar transistors, making it an ideal choice for high-speed data transmission and interfacing applications.
Key Features:
- Technology: Advanced BiCMOS technology provides superior switching performance with lower power consumption.
- Logic Type: Octal Bus Transceiver with 3-state outputs, allowing for bidirectional communication between data buses.
- Operating Voltage: The device operates at a nominal supply voltage of 4.5V to 5.5V, which is compatible with standard TTL logic levels.
- Data Flow Direction: Directional control is managed by input (DIR) and output-enable (OE) inputs, offering flexibility in controlling data flow.
- Speed: Fast propagation delays and output transition times make this IC suitable for high-speed applications.
Applications:
The SN74ABT620NSR is versatile and can be used in a variety of electronic systems. Common applications include:
- Data communication and networking equipment
- Bus interface and bus arbitration systems
- Data buffering and storage
- Peripheral drivers
- Microprocessor or microcontroller interfacing
Package and Quality:
This device comes in a 20-pin SOP (Small Outline Package) that is optimized for reduced space and weight in sophisticated electronic systems. Texas Instruments is committed to the highest standards of quality, and the SN74ABT620NSR is no exception. It is designed to meet or exceed industry standards for performance and reliability.
Environmental Information:
Texas Instruments is dedicated to environmental stewardship. The SN74ABT620NSR is RoHS compliant, ensuring that it is manufactured with a focus on environmental safety and the reduction of hazardous substances.