EN
  • EN
  • DE

SN74ABT574ANSR

Part No SN74ABT574ANSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 200MHz
Max Propagation Delay @ V, Max CL 6.6ns @ 5V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 250μA
Input Capacitance 3.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Manufacturer Homepage www.ti.com
Win Source Part Number 741894-SN74ABT574ANSR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ABT574
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74ABT574ANSR CAD Model

Description

The SN74ABT574ANSR is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments (TI). This advanced BiCMOS device is part of the ABT family, which is well-known for its robustness and high-speed performance. The product is specifically engineered to cater to the needs of applications requiring the capture and storage of data under precise timing conditions.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The device contains eight edge-triggered flip-flops, which are essential for synchronous data transfer and storage operations.
  • 3-State Outputs: The SN74ABT574ANSR features 3-state outputs to enable connection to a bus-organized system without the need for external pull-up resistors.
  • Wide Operating Voltage Range: It operates at a wide range of voltages from 4.5V to 5.5V, making it versatile for various digital logic levels and compatible with industry-standard supply voltages.
  • High-Speed Performance: The device boasts high-speed performance with typical shift frequencies in the tens of megahertz, ensuring rapid data processing capabilities.
  • Low Power Consumption: It is designed for low power consumption, which is critical for power-sensitive applications.

Applications

The SN74ABT574ANSR is ideal for a wide range of applications in the computing, networking, and telecommunication sectors. It is commonly used in:

  • Data storage and retrieval systems
  • Bus interface and buffer memory
  • System control registers
  • Microprocessor or microcontroller interface

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ABT574ANSR is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets TI's stringent standards for reliability and performance.

Package and Ordering Information

The SN74ABT574ANSR comes in a SOP (Small Outline Package) with a 20-pin configuration, providing a compact footprint for space-constrained applications. For ordering information, availability, and detailed specifications, customers can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0872 $54.3600
115+ $0.8921 $102.5915
175+ $0.8642 $151.2350
240+ $0.8364 $200.7360
310+ $0.8085 $250.6350
415+ $0.7248 $300.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess