EN
  • EN
  • DE

SN74ABT574AGQNR

Part No SN74ABT574AGQNR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20BGA / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 200 MHz
Max Propagation Delay @ V, Max CL 4.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 250 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Package / Case 20-VFBGA
Base Product Number 74ABT574
Other Names 296-12088-6,-SN74ABT574AGQNRR,-296-12088-1,296-12088-2R,296-12088-1R,296-12088-2,-296-12088-1,296-12088-6R,296-12088-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258717-SN74ABT574AGQNR
Ultra Librarian 3D Model Ultra Librarian SN74ABT574AGQNR CAD Model

Description

Product Overview: SN74ABT574AGQNR

The SN74ABT574AGQNR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital applications. This particular device is an octal edge-triggered D-type flip-flop, designed for 2-V to 5.5-V VCC operation. It is a crucial component in systems requiring the capture and storage of data, making it ideal for temporary storage or transferring data from input to output ports.

Key Features

  • Edge-Triggered D-Type Flip-Flops: Each flip-flop is designed to store data on the rising edge of the clock signal, ensuring reliable synchronization within digital circuits.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for connection to a bus without interfering with other devices.
  • Wide Operating Voltage Range: The device can function effectively across a range of voltages from 2 V to 5.5 V, providing flexibility in various power environments.
  • High-Drive Outputs: Capable of driving up to -32 mA in the low state and 64 mA in the high state, making it suitable for driving high loads.

Applications

The SN74ABT574AGQNR is adept at serving in a multitude of applications. It is particularly useful in:

  • Memory registers
  • Data storage
  • Communication systems
  • Data buses
  • Peripheral drivers

Package and Quality

The device comes in a compact, surface-mount package that is suitable for automated assembly processes. It is provided in tape and reel form for ease of handling and manufacturing integration. Texas Instruments ensures that the SN74ABT574AGQNR meets stringent quality standards, delivering consistent performance and reliability.

Environmental and Regulatory Compliance

The SN74ABT574AGQNR adheres to international environmental and regulatory standards, including RoHS compliance, which restricts the use of hazardous substances in electronic equipment. This commitment to environmental responsibility ensures that the product is suitable for global markets and eco-friendly applications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess