EN
  • EN
  • DE

SN74ABT5401DW

Part No SN74ABT5401DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 28SOIC / Buffer, Inverting 1 Element 11 Bit per Element 3-State Output 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 11
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 74ABT5401
Other Names -296-4019-5,-SN74ABT5401DWE4R,296-4019-2,-296-4019-5,-SN74ABT5401DWG4,296-4019-5R,TEXTISSN74ABT5401DW,296-4019-2,2156-SN74ABT5401DW-TI,296-4019-5,-SN74ABT5401DWR,-SN74ABT5401DWE4,-SN74ABT5401DWG4R
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260077-SN74ABT5401DW
Ultra Librarian 3D Model Ultra Librarian SN74ABT5401DW CAD Model

Description

SN74ABT5401DW - Texas Instruments Octal Buffers/Drivers

The SN74ABT5401DW is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of high-speed digital systems. This device belongs to the ABT family, which is known for its advanced biCMOS technology that offers both high drive and low power consumption, making it ideal for interfacing with bus lines in a bus-terminated system.

Key Features

  • Logic Type: Octal Buffers/Drivers with 3-State Outputs
  • Voltage Range: Operates from 4.5 V to 5.5 V
  • Drive Capability: Capable of driving heavily loaded bus lines or buffer memory address registers with high current outputs (-32 mA, +64 mA)
  • Speed: Fast propagation delay times, enabling high-speed operation
  • 3-State Outputs: Can be placed in a high-impedance state to allow for bus line sharing
  • Packaging: Comes in a wide-body SOIC package (DW suffix)

Applications

The SN74ABT5401DW is versatile and can be used in a variety of applications that require buffer or driver capabilities, such as:

  • Memory drivers
  • Bus-oriented systems
  • Data transmission systems
  • Input/Output port drivers

Quality and Reliability

Texas Instruments is committed to high standards of quality and reliability. The SN74ABT5401DW is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. Its wide operating temperature range makes it suitable for challenging environments.

Support and Resources

Designers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. These resources are designed to help streamline the design process and select the best components for your application.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess