Texas Instruments SN74ABT533APW Octal Latch
The SN74ABT533APW from Texas Instruments is a high-performance CMOS octal latch with 3-state outputs. This integrated circuit is designed to provide storage for 8-bit data in a wide range of digital systems. The SN74ABT533APW is part of the ABT family, which is renowned for its superior speed and output drive over comparable latch devices.
This device features a wide operating voltage range of 4.5V to 5.5V, which makes it compatible with many 5V systems and ensures reliable operation. The latch is designed to interface directly with the high-speed system bus, making it ideal for use in applications that require high-speed data storage and transfer.
Key Features:
- Octal Bus Interface: 8-bit wide data path for efficient data handling.
- 3-State Outputs: Can be placed in a high-impedance state, allowing for bus-oriented applications.
- Edge-Triggered Latches: Data is latched on the low-to-high transition of the clock input, ensuring precise timing control.
- Control Inputs: Latch-enable (LE) and output-enable (OE) inputs provide flexible control over data flow.
- Fast Propagation Delays: Ensures quick data transfer and processing, which is critical for high-speed applications.
- Low Power Consumption: CMOS technology provides low power dissipation, making it suitable for power-sensitive designs.
The SN74ABT533APW is provided in a 24-pin TSSOP (Thin Shrink Small Outline Package) which is optimized for reduced space on printed circuit boards. Its robust design ensures that the device is tolerant to the environmental conditions found in commercial and industrial applications.
Whether used in microprocessor systems, computer memory, or data communication equipment, the SN74ABT533APW from Texas Instruments delivers reliable performance and high data throughput, making it an essential component for designers looking to optimize their digital systems.
Please note: Texas Instruments products are subject to specific terms and conditions of sale, and this description is for informational purposes only.