EN
  • EN
  • DE

SN74ABT377APWR

Part No SN74ABT377APWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Texas Instruments
Series 74ABT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74ABT377
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74ABT377APWRG4-NDR, 296-4011-6, SN74ABT377APWRG4, -SN74ABT377APWRE4-NDR, 296-4011-1-NDR, SN74ABT377APWRE4, 296-4011-1, 296-4011-2, 296-4011-2-NDR, SN74ABT377APWRE4-ND, -296-4011-1, -SN74ABT377APWR-NDR, -SN74ABT377APWRE4, SN74ABT377APWRG4-ND, -296-4011-1-ND, -SN74ABT377APWRG4
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934485-SN74ABT377APWR
Ultra Librarian 3D Model Ultra Librarian SN74ABT377APWR CAD Model

Description

The SN74ABT377APWR is a high-performance integrated circuit from the renowned electronics manufacturer, Texas Instruments (TI). This device falls under the category of flip-flops, specifically an octal edge-triggered D-type flip-flop. It is designed to cater to a broad range of applications that require the storage of binary information. The flip-flop captures data on the posedge of the clock, allowing for the seamless transition of data within digital systems.

Key Features

  • Logic Type: Octal D-Type Flip-Flop
  • Number of Circuits: 8
  • Output Type: Tri-State Non-Inverted
  • Function: Standard
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C (TA)
  • Mounting Type: Surface Mount
  • Package / Case: 20-TSSOP (0.173", 4.40mm Width)

The SN74ABT377APWR is optimized for 5V systems and exhibits a robust tolerance to supply voltage variations, making it a reliable choice for critical applications. Its tri-state outputs, which can be set to high impedance, allow for connection to a shared data bus, facilitating bus-organized systems. This attribute is particularly beneficial in microprocessor or microcontroller-based systems, where multiple devices may need to communicate over a common data line.

Applications

Due to its versatile nature, the SN74ABT377APWR is suitable for a wide array of applications, including:

  • Buffer/Storage Registers
  • System Address Registers
  • Memory Address Registers
  • Data Synchronization and Transfer
  • Communication Systems

The device is presented in a 20-TSSOP package, which is ideal for space-constrained applications that require a small footprint without compromising on performance. The SN74ABT377APWR's reliability is further underscored by its extended operating temperature range, making it suitable for industrial environments.

Overall, the SN74ABT377APWR from Texas Instruments offers system designers a balance of speed, power consumption, and functionality, making it an essential component for digital logic circuits where data integrity and system stability are paramount.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4368 $50.2880
85+ $1.1789 $100.2065
135+ $1.1421 $154.1835
185+ $1.1053 $204.4805
235+ $1.0684 $251.0740
315+ $0.9579 $301.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 963 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess