The SN74ABT241NS from Texas Instruments is a high-performance, octal buffer and line driver that is designed to improve both the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.
- Operating Temperature Range: -40°C to 85°C
- Nominal Voltage: 4.5V to 5.5V
- Output Enable: Two (OE) inputs to allow independent control of each 4-bit section
- 3-State Outputs: Controlled by the output-enable inputs 1OE and 2OE.
- BiCMOS Technology: Reduces power consumption without sacrificing speed.
- Maximum Propagation Delay Time: 6.7 ns
- Package: 20-pin package
- RoHS Compliant: Meets the latest environmental safety standards.
- Latch-Up Performance: Exceeds 250 mA per JESD 17