SN74ABT241ADWRE4 - Texas Instruments
The SN74ABT241ADWRE4 is a high-performance, octal buffer/line driver designed by Texas Instruments to ensure optimal functionality in bus-oriented systems. With its advanced bi-CMOS technology, this integrated circuit is engineered to deliver exceptional speed performance while maintaining low power consumption.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Voltage Range: Operates at 4.5V to 5.5V, making it compatible with TTL logic levels
- Drive Capability: Capable of driving heavily loaded outputs with up to 64 mA of drive current
- Speed: Fast propagation delays and output transition times
- Package: Available in a 20-pin SOP (Small Outline Package) that is surface-mountable, providing a compact footprint for space-constrained applications
- Temperature Range: Designed for operation between -40°C to 85°C, suitable for industrial environments
Applications:
The SN74ABT241ADWRE4 is ideal for a variety of applications where buffering or driving bus lines is necessary. It can be used in:
- Memory drivers
- Bus-oriented systems
- Input/output port drivers
- Data communication systems
- Instrumentation
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability, and the SN74ABT241ADWRE4 is no exception. It is designed to meet or exceed the stringent standards required by industrial applications. The device also features overvoltage protection on the input and output, ensuring long-term reliability.
Environmental Compliance:
The SN74ABT241ADWRE4 is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances. This makes it an environmentally friendly choice for manufacturers looking to minimize their ecological footprint.