EN
  • EN
  • DE

SN74ABT16821DLRG4

Part No SN74ABT16821DLRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 10BIT 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Bits per Element 10
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 5.1ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 500μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Family Part Number 74ABT16821
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1253109-SN74ABT16821DLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT16821DLRG4 CAD Model

Description

The SN74ABT16821DLRG4 is a high-performance, 20-bit bus interface flip-flop designed by Texas Instruments. This integrated circuit is part of the ABT family, which is renowned for its advanced biCMOS technology, ensuring high-speed operation without sacrificing power efficiency. It is specifically crafted to provide a reliable interface between two buses or as a buffer memory for high-speed systems.

Key Features

  • High-Speed Operation: The SN74ABT16821DLRG4 is capable of operating at high frequencies, making it suitable for systems that require rapid data transfer and processing.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power dissipation, which is crucial for power-sensitive applications.
  • 20-Bit Flip-Flops: The device includes 20 flip-flops, providing ample data handling capacity for complex operations and data storage.
  • Output Enable (OE) Feature: This feature allows for better control of the output states, enabling the user to place the outputs in high-impedance mode, thus preventing bus contention.
  • Clear (CLR) Input: A dedicated clear input allows for the synchronous reset of all flip-flops, ensuring a quick initialization or reset of the system when needed.

Applications

The SN74ABT16821DLRG4 is versatile and can be used in a variety of applications, including:

  • Bus interfacing in microprocessor or microcontroller-based systems
  • Buffer memory for high-speed data acquisition and processing
  • Communication systems where data integrity and speed are critical
  • Industrial control systems requiring robust and efficient data handling

Product Specifications

The SN74ABT16821DLRG4 comes in a 56-pin SSOP (Shrink Small-Outline Package) and operates over a broad temperature range. It is compatible with TTL (Transistor-Transistor Logic) and supports both 5V V<sub>CC operation. The device also features balanced propagation delays and transition times, which contribute to its reliable and consistent performance in demanding environments.

Quality and Reliability

As with all Texas Instruments products, the SN74ABT16821DLRG4 is manufactured to the highest quality standards, ensuring reliability and performance consistency. It is a testament to Texas Instruments' commitment to providing industry-leading solutions for digital interfacing and data management challenges.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess