EN
  • EN
  • DE

SN74ABT16821DLR

Part No SN74ABT16821DLR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 10
Clock Frequency 150MHz
Max Propagation Delay @ V, Max CL 5.1ns @ 5V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 500μA
Input Capacitance 3.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
RoHS State Request Verification
Win Source Part Number 1253108-SN74ABT16821DLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABT16821
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ABT16821DLR CAD Model

Description

SN74ABT16821DLR 20-Bit Bus Interface Flip-Flop by Texas Instruments

The SN74ABT16821DLR is a high-performance, 20-bit flip-flop designed by Texas Instruments, renowned for its reliability and versatility in digital circuits. This integrated circuit (IC) is specifically engineered to serve as a bus interface flip-flop with 20 D-type flip-flops and a dual enable. It is an essential component for applications that require the temporary storage of data and the ability to transfer it synchronously upon command.

Key Features:

  • Wide Operating Voltage Range: The SN74ABT16821DLR operates on a wide voltage range, typically 4.5V to 5.5V, making it compatible with many logic levels and systems.
  • High-Speed Operation: With a typical shift frequency of up to 150 MHz, this device is capable of high-speed data transfer, which is crucial for modern digital applications that demand quick processing times.
  • Low Power Consumption: The device features a low ICC and IOZ, which minimizes the power usage, making it suitable for power-sensitive designs.
  • 3-State Outputs: The flip-flop includes 3-state outputs that facilitate bus-oriented applications by allowing multiple outputs to connect to a common bus without conflict.
  • Edge-Triggered D-Type Inputs: The device's inputs are edge-triggered, capturing data on the rising edge of the clock signal, thus ensuring synchronized data transfer and storage.

Applications:

The SN74ABT16821DLR is ideal for a wide range of applications, including:

  • Data storage and transfer in computing systems
  • Buffering and interfacing in bus-oriented systems
  • Communication systems requiring high-speed data processing
  • Industrial control systems where precise timing is critical

Package Information:

The SN74ABT16821DLR is available in an SSOP (Shrink Small Outline Package) with 56 pins, providing a compact footprint for densely packed PCBs. The package is designed to offer optimal thermal performance and reliability under various environmental conditions.

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN74ABT16821DLR is rigorously tested to ensure performance standards and reliability, making it a trusted choice for designers and engineers in critical applications where performance cannot be compromised.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2890 $51.5600
95+ $1.0577 $100.4815
150+ $1.0246 $153.6900
205+ $0.9916 $203.2780
265+ $0.9585 $254.0025
350+ $0.8594 $300.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess