The SN74ABT16623DL from Texas Instruments is a high-performance, 16-bit bus transceiver designed for asynchronous communication between data buses. This device is part of the ABT family, which is known for providing high drive and low input capacitance, making it an ideal choice for interfacing with high-speed microprocessors and memory devices.
Key Features
- High-Speed Data Transfer: With a typical propagation delay time of only 3.8 ns and a maximum of 5.5 ns, the SN74ABT16623DL ensures swift data exchange, making it suitable for high-speed applications.
- Bi-Directional Interface: The device supports bi-directional data flow with two 8-bit or one 16-bit bus, enabling flexible data management and system design.
- 3-State Outputs: The 3-state outputs ensure that multiple devices can be connected to a bus without interference, as the outputs can be put in a high-impedance state.
- Low Power Consumption: The SN74ABT16623DL is optimized for low power consumption, reducing the overall power requirements of the system.
Technical Specifications
- Supply Voltage (VCC): 4.5V to 5.5V
- Operating Temperature Range: -40°C to 85°C, making it suitable for industrial applications.
- Package: The device comes in a 56-pin SSOP (Shrink Small Outline Package) that offers a compact footprint.
- Compatibility: TTL-compatible inputs and outputs ensure that the SN74ABT16623DL can easily interface with existing technologies.
Applications
The SN74ABT16623DL is widely used in a variety of applications that require high-speed bidirectional communication between data buses. These include:
- Communications infrastructure
- Networking equipment
- High-speed data acquisition systems
- Computer systems
- Memory interface applications
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable components. The SN74ABT16623DL is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and durability.
For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.