EN
  • EN
  • DE

SN74ABT16623DGGR

Part No SN74ABT16623DGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 48TSSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74ABT16623
Other Names -296-3914-1,-74ABT16623DGGRE4,296-3914-6R,296-3914-2,296-3914-1R,-74ABT16623DGGRG4,296-3914-1,74ABT16623DGGRE4,-296-3914-1R,-SN74ABT16623DGGRR,2156-SN74ABT16623DGGR-TITR,74ABT16623DGGRG4,TEXTISSN74ABT16623DGGR,74ABT16623DGGRE4,-74ABT16623DGGRE4R,-296-3914-1,296-3914-2R,74ABT16623DGGRG4,-74ABT16623DGGRG4R,296-3914-6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260165-SN74ABT16623DGGR
Ultra Librarian 3D Model Ultra Librarian SN74ABT16623DGGR CAD Model

Description

Product Overview: SN74ABT16623DGGR by Texas Instruments

The SN74ABT16623DGGR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of modern digital systems. This device is a member of the ABT family, which stands for Advanced BiCMOS Technology, representing a fusion of bipolar and CMOS transistors to deliver a product that offers both high speed and low power consumption.

Key Features

  • Logic Type: 16-Bit Bus Transceivers with 3-State Outputs
  • Package: 56-TSSOP (Thin Shrink Small Outline Package)
  • Operating Temperature Range: -40°C to 85°C, suitable for industrial applications
  • Logic Level: TTL-Compatible
  • Output Current: -32mA / 64mA, providing robust drive capabilities

Performance and Quality

The SN74ABT16623DGGR is designed for high-speed bidirectional communication between data buses. The control-function implementation minimizes external timing requirements. With an optimized output-enable (OE) timing to ensure data flow is glitch-free, this product is ideal for use in systems where data integrity is paramount.

Applications

This transceiver is versatile and can be used in a variety of applications, such as:

  • Data communication and telecommunication systems
  • Computers and computer peripherals
  • Networking equipment
  • High-speed data acquisition and processing systems

Environmental Compliance

The SN74ABT16623DGGR is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a commitment to environmental responsibility and sustainability.

Ordering and Packaging

Each device is packaged in a 56-TSSOP form factor, which is ideal for space-constrained applications while still providing excellent thermal performance and reliability. When ordering, the SN74ABT16623DGGR part number ensures that you receive the genuine product designed and manufactured by Texas Instruments.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7649 $52.7086
33+ $3.0891 $101.9403
51+ $2.9926 $152.6226
70+ $2.8960 $202.7200
90+ $2.7995 $251.9550
120+ $2.5099 $301.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess