EN
  • EN
  • DE

SN74ABT162500DL

Part No SN74ABT162500DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA; 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ABT162500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-3890-5-NDR,296-3890-5,2156-SN74ABT162500DL,TEXTISSN74ABT162500DL,SN74ABT162500DLG4-ND,-SN74ABT162500DL-NDR,-296-3890-5,SN74ABT162500DLG4,-SN74ABT162500DLG4-NDR,296-3890-5-NDR,-SN74ABT162500DLG4,-296-3890-5-ND
Standard Package 20
Win Source Part Number 1042455-SN74ABT162500DL
Ultra Librarian 3D Model Ultra Librarian SN74ABT162500DL CAD Model

Description

Introducing the SN74ABT162500DL from Texas Instruments

The SN74ABT162500DL is a high-performance integrated circuit designed and manufactured by the renowned Texas Instruments (TI), a leader in the semiconductor industry. This robust IC belongs to the ABT family of devices, known for their advanced biCMOS technology, which combines the best features of both bipolar and CMOS transistors to deliver superior performance.

At the heart of the SN74ABT162500DL is a 16-bit universal bus transceiver with 3-state outputs. This component is specifically engineered to facilitate bidirectional communication between two buses, making it an ideal choice for applications requiring high-speed data transfer and interfacing between different digital systems.

Key Features:

  • High-Speed Data Transfer: The SN74ABT162500DL is capable of handling fast data transfer rates, which is critical for modern digital applications that require quick and efficient communication between components.
  • Wide Operating Voltage Range: With a flexible voltage range, this IC can operate effectively across various power supply conditions, enhancing its compatibility with different system designs.
  • Low Power Consumption: TI's advanced technology enables this device to maintain low power dissipation, making it suitable for energy-sensitive applications.
  • Robust Output Drive: The 3-state outputs provide strong drive capabilities, allowing the device to drive heavily loaded buses with minimal signal degradation.
  • Improved Signal Integrity: The SN74ABT162500DL offers excellent signal integrity, reducing the risk of data corruption in high-speed communication.

Applications:

The versatility of the SN74ABT162500DL makes it an excellent choice for a wide range of applications, including:

  • High-speed data acquisition systems
  • Communication infrastructure
  • Digital signal processing
  • Server and networking equipment
  • Industrial control systems

Overall, the SN74ABT162500DL is a testament to Texas Instruments' commitment to delivering high-quality, reliable components that meet the demanding needs of the electronics industry. With its advanced features and robust performance, this product is set to be a staple in the design and development of innovative digital systems.

You May Also Be Interested in

Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess