EN
  • EN
  • DE

SN74ABT125N

Part No SN74ABT125N
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description QUADRUPLE BUS BUFFER GATES WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1253067-SN74ABT125N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ABT125
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ABT125N CAD Model

Description

SN74ABT125N Quad Bus Buffer Gate from Texas Instruments

The SN74ABT125N is a high-performance, quad bus buffer gate designed by Texas Instruments, which offers a seamless solution for driving bus lines or buffer memory address registers. This integrated circuit features four independent non-inverting buffer gates with 3-state outputs, making it an ideal component for applications that require high-speed, low-power consumption and the capability to drive heavily loaded outputs with up to 64 mA of sink current and 32 mA of source current.

Key Features:

  • Logic Type: Quad Bus Buffer, Non-Inverting
  • Output Type: 3-State
  • Current - Output High, Low: 32mA, 64mA
  • Voltage Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: 14-DIP (0.300", 7.62mm)
  • Mounting Type: Through Hole

With its robust design, the SN74ABT125N ensures a high degree of functionality in a wide range of operating conditions. Its 5V tolerant inputs allow for interface flexibility with 5V systems while operating at a VCC from 4.5V to 5.5V. The device also features a balanced propagation delay and transition times, which significantly improves the performance of the circuit by providing faster rise and fall times, thus enhancing the overall speed of the system.

The SN74ABT125N is housed in a 14-pin DIP (Dual In-line Package) making it suitable for prototyping and production in a variety of digital applications. The through-hole mounting design allows for easy integration into printed circuit boards. This device is also characterized for operation from -40°C to 85°C, ensuring reliability across diverse environmental conditions.

Whether used in personal computers, servers, networking equipment, or other digital systems, the SN74ABT125N from Texas Instruments is a reliable and efficient choice for designers looking to enhance their digital logic operations while maintaining low power consumption and high-speed performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9237 $57.7110
65+ $1.5784 $102.5960
100+ $1.5291 $152.9100
140+ $1.4798 $207.1720
175+ $1.4304 $250.3200
235+ $1.2825 $301.3875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess