EN
  • EN
  • DE

SN7480N

Part No SN7480N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description GATED FULL ADDERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253054-SN7480N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN7480N CAD Model

Description

The Texas Instruments SN7480N is a quintessential component in the world of digital electronics, renowned for its reliability and versatility. This integrated circuit is designed to perform a specific set of logical functions that are fundamental to digital systems.

Key Features

  • Logic Type: The SN7480N is a 4-bit binary full adder. It is capable of adding two 4-bit binary numbers and outputting the sum in binary form. This makes it an essential building block for arithmetic operations in digital circuits.
  • Supply Voltage: It operates on a standard 5V power supply, which is typical for TTL (Transistor-Transistor Logic) devices, ensuring compatibility with a wide range of digital systems.
  • Package: The SN7480N comes in a DIP (Dual In-line Package), which is well-suited for prototyping, educational purposes, and early-stage design work. The DIP package allows for easy insertion and removal from breadboards and sockets.
  • Speed: This IC offers a fast propagation delay, which is the time it takes for a logical change at the input to produce a change at the output. This speed is crucial for high-performance computing where rapid processing is required.
  • Power Consumption: Designed with power efficiency in mind, the SN7480N maintains low power dissipation, making it suitable for battery-operated devices and power-sensitive applications.

Applications

The SN7480N's ability to perform binary addition makes it indispensable in a variety of applications. It is commonly used in:

  • Computing systems for arithmetic operations
  • Digital counters and timers
  • Alphanumeric displays where binary to decimal conversion is required
  • Complex logic circuits requiring arithmetic capabilities

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN7480N is no exception. It is built to meet the stringent standards of industrial and commercial applications, ensuring a long operational life and consistent performance.

Conclusion

The SN7480N from Texas Instruments is an essential component for anyone involved in digital design and electronics. Its ability to perform critical arithmetic operations with speed and efficiency makes it a mainstay in the industry, and its robust construction ensures it will continue to be a reliable choice for engineers and hobbyists alike.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3222 $52.8880
95+ $1.0849 $103.0655
145+ $1.0510 $152.3950
200+ $1.0171 $203.4200
255+ $0.9832 $250.7160
345+ $0.8815 $304.1175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess