EN
  • EN
  • DE

SN74194

Part No SN74194
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 4-BIT BIDIRECTIONAL UNIVERSAL SHIFT REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253027-SN74194
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74194 CAD Model

Description

Product Overview: Texas Instruments SN74194

The Texas Instruments SN74194 is a versatile and high-performance 4-bit bidirectional universal shift register that is designed to incorporate both synchronous and asynchronous operations. This integrated circuit is a crucial component in digital systems where the manipulation of binary data is required. The SN74194 allows for serial or parallel input and output, giving designers the flexibility to use it in a wide array of applications, such as data storage, data transfer, and various arithmetic operations.

Key Features

  • 4-Bit Bidirectional Shift: The SN74194 can shift data in both left and right directions, which is essential for tasks that require reversible data flow or specific data manipulation techniques.
  • Synchronous and Asynchronous Operations: This device supports synchronous operations that are triggered by a clock input, ensuring precise timing and control over data shifting. Asynchronous master reset allows for immediate clearing of the register, providing a quick way to reset the system.
  • Parallel and Serial Data Handling: The ability to handle data in both parallel and serial formats makes the SN74194 a flexible solution for expanding the input/output capabilities of microprocessors and other digital systems.
  • Direct Overriding Clear Function: The integrated clear function enables the register to be cleared with a single input signal, ensuring quick initialization or error recovery.
  • Multiple Mode Operations: The device can operate in hold, shift left, shift right, and load parallel modes, which can be selected based on the control inputs, allowing for a broad range of data processing tasks.

Applications

The SN74194's adaptability makes it suitable for various applications, including:

  • Sequential circuit design
  • Memory buffers and registers
  • Data converters and processors
  • Counters and frequency dividers
  • Control systems

As a product from Texas Instruments, a leader in semiconductor design and manufacturing, the SN74194 is built with reliability and performance in mind. Its standard TTL logic levels ensure compatibility with a wide range of other TTL devices, making it a go-to choice for professionals and hobbyists alike who require a robust and flexible shift register in their digital designs.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess