EN
  • EN
  • DE

SN72PV195DBT

Part No SN72PV195DBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MGMT SGL CHANNEL / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number SN72PV195
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896369-SN72PV195DBT
Ultra Librarian 3D Model Ultra Librarian SN72PV195DBT CAD Model

Description

The SN72PV195DBT is a high-performance integrated circuit from Texas Instruments, renowned for its precision and reliability in a wide range of applications. This product is designed to meet the rigorous demands of modern electronic systems, offering both versatility and efficiency to the end user.

Key Features

  • High-Speed Operation: The SN72PV195DBT is engineered for swift data processing, making it ideal for high-speed communication and signal processing tasks.
  • Low Power Consumption: Despite its powerful performance, this IC maintains low power consumption, contributing to energy-efficient designs and extending the life of battery-powered devices.
  • Robust Interface: With a robust interface, it ensures reliable data transmission, even in environments with high electronic noise.
  • Compact Packaging: Housed in a compact package, the SN72PV195DBT saves valuable board space, which is crucial for miniaturized electronic products.

Applications

The versatile nature of the SN72PV195DBT makes it suitable for a variety of applications, including:

  • Telecommunications
  • Data acquisition systems
  • Industrial control and automation
  • Consumer electronics
  • Medical equipment

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN72PV195DBT is no exception and is backed by rigorous testing and validation to ensure it meets the stringent standards set by the industry. Additionally, Texas Instruments provides comprehensive technical support and detailed documentation, making integration and troubleshooting more straightforward for engineers and developers.

Ordering Information

The SN72PV195DBT is available for order through Texas Instruments' official channels, as well as through authorized distributors. For detailed ordering information and to view pricing options, please visit the Texas Instruments website or contact their customer service team.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8045 $59.4135
7+ $16.2499 $113.7493
10+ $15.7421 $157.4210
14+ $15.2343 $213.2802
17+ $14.7265 $250.3505
23+ $13.2030 $303.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess