EN
  • EN
  • DE

SN65MLVD2DRBT

Part No SN65MLVD2DRBT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description SINGLE M-LVDS RECEIVERS | IC M-LVDS RECEIVER 1CH 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Receiver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 0/1
Receiver Hysteresis 25mV
Data Rate 250Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Family Part Number SN65MLVD2
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1252985-SN65MLVD2DRBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65MLVD2DRBT CAD Model

Description

The SN65MLVD2DRBT from Texas Instruments is a highly sophisticated M-LVDS (Multipoint Low-Voltage Differential Signaling) transceiver designed for the efficient transmission of high-speed data under demanding conditions. This integrated circuit is part of TI's robust line of signaling products and is ideal for applications requiring high-speed data transfer over controlled impedance media of approximately 100 ohms. The device supports a split supply option that allows for interfacing with a 3.3V or 5V signal environment.

Key Features

  • High-Speed Data Transfer: Capable of operating at speeds up to 200 Mbps, making it suitable for high-performance applications.
  • Robust Signal Integrity: Utilizes low-voltage differential signaling to minimize electromagnetic interference (EMI) and crosstalk, thus ensuring reliable data transmission.
  • Half-Duplex M-LVDS Interface: The device supports multipoint data transmission on a bus topology, allowing for multiple drivers and receivers on a single bus.
  • Wide Common-Mode Range: The transceiver is designed to operate over a broad common-mode range of -1V to 3.4V, accommodating various ground potential differences.
  • Thermal Shutdown Protection: Includes a feature to protect against overheating, enhancing the reliability and longevity of the device.
  • Fail-Safe Receiver: Ensures a known state on the receiver output when the inputs are open or shorted, or when the inputs are idle.
  • Low Power Consumption: Optimized for power-sensitive applications, the device consumes minimal power when active and even less in standby mode.

Applications

The SN65MLVD2DRBT is versatile and can be used in a variety of applications that require robust data transmission. It is particularly well-suited for:

  • Backplane data communication
  • Industrial control and automation systems
  • Networking equipment and telecommunication infrastructure
  • Automotive infotainment and advanced driver-assistance systems (ADAS)

Package and Quality

Offered in a small, surface-mount package, the SN65MLVD2DRBT is designed for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets the highest standards for performance and reliability.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1042 $50.5008
58+ $1.7265 $100.1370
90+ $1.6726 $150.5340
124+ $1.6186 $200.7064
160+ $1.5647 $250.3520
214+ $1.4028 $300.1992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess