EN
  • EN
  • DE

SN65LVPE502BRGER

Part No SN65LVPE502BRGER
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 2CH 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications USB 3.0
Input CML
Output VML
Data Rate (Max) 5Gbps
Number of Channels 2
Delay Time 305ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 1.25pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 100mA
Temperature Range - Operating 0°C to 85°C
Case / Package 24-VQFN (4x4)
Win Source Part Number 1099009-SN65LVPE502BRGER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVPE502BRGER CAD Model

Description

The SN65LVPE502BRGER is a high-performance, dual-channel PCIe redriver from the renowned electronics manufacturer Texas Instruments. This advanced component is designed specifically to enhance signal integrity by re-driving signals through long and lossy traces on printed circuit boards (PCBs). It is an essential solution for systems that require extended reach and robustness in signal transmission, particularly in the realm of high-speed data communication.

Key Features

  • PCI Express Support: The SN65LVPE502BRGER is compliant with PCI Express (PCIe) 1.1, 2.0, and 3.0 standards, making it versatile for use in a wide range of applications that utilize PCIe interfaces.
  • Dual Channels: With two independent redriver channels, this device can simultaneously manage two lanes of PCIe signals, doubling the efficiency of signal conditioning.
  • Adjustable Equalization: It features programmable equalization levels, allowing for optimization of performance based on the characteristics of the PCB trace or cable.
  • Low Power Consumption: The low-power architecture of the SN65LVPE502BRGER ensures minimal impact on system power budgets, which is critical for energy-sensitive designs.
  • Small Form Factor: Encased in a compact 20-pin QFN package, it is ideal for space-constrained applications without sacrificing performance.

Applications

The SN65LVPE502BRGER is suitable for a variety of applications that demand high-speed data transfer and signal integrity. It is commonly used in:

  • Desktop and Laptop PCs
  • Server Systems
  • Networking Equipment
  • Storage Systems
  • Data Center Infrastructure

Technical Specifications

  • Package: 20-pin QFN
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 3.3V ±0.3V

In conclusion, the SN65LVPE502BRGER by Texas Instruments is a robust and reliable solution for enhancing PCIe signal integrity in various high-speed data communication systems. Its dual-channel operation, adjustable equalization, and low-power consumption make it an excellent choice for designers looking to improve system performance and reliability.

You May Also Be Interested in

Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3459 $53.4590
23+ $4.3864 $100.8872
36+ $4.2494 $152.9784
49+ $4.1123 $201.5027
63+ $3.9752 $250.4376
85+ $3.5640 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess