EN
  • EN
  • DE

SN65LVDT41QPWREP

Part No SN65LVDT41QPWREP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description Memory Stick INTERCONNECT EXTENDER CHIPSET WITH LVDS | IC LVDS 4DRVR/1RCVR 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 4/1
Duplex Half
Data Rate 125Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 65LVDT41
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1252962-SN65LVDT41QPWREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDT41QPWREP CAD Model

Description

The SN65LVDT41QPWREP is a robust, quad differential line receiver designed by Texas Instruments to meet the stringent requirements of the automotive and industrial markets. This high-performance product is part of the LVDT (Low-Voltage Differential Signaling) family and is specifically engineered to operate in harsh environments where signal integrity and reliability are of paramount importance.

Key Features:

  • Enhanced Product (EP): The SN65LVDT41QPWREP is an Enhanced Product, meaning it has been optimized for mission-critical applications and is certified to operate under extreme temperatures ranging from -40°C to 125°C.
  • Interface Flexibility: With the ability to receive signals over a wide common-mode voltage range, this device is designed for point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω.
  • High Data Rates: Capable of operating with a signaling rate up to 400 Mbps, the SN65LVDT41QPWREP is suitable for high-speed data transmission applications.
  • Low Power Consumption: It features a low-voltage differential signaling output, which not only reduces power consumption but also minimizes electromagnetic interference (EMI).
  • Robust Protection: The device includes fail-safe circuitry, ensuring a logic high output when inputs are open or shorted. This feature provides additional protection and reliability in unpredictable conditions.
  • Industry Standard Compliance: It is designed to meet or exceed the requirements of the TIA/EIA-644-A Standard.

Applications:

The SN65LVDT41QPWREP is suitable for a variety of applications, particularly in the automotive sector, where data integrity and error-free transmission are critical. It is commonly used in:

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Industrial Control Systems
  • Factory Automation
  • Networking Equipment

With its robust design and advanced features, the SN65LVDT41QPWREP from Texas Instruments is an ideal choice for designers looking for a reliable LVDT solution that can withstand the rigors of high-stress environments.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3941 $51.9705
12+ $8.5285 $102.3420
19+ $8.2620 $156.9780
26+ $7.9955 $207.8830
33+ $7.7290 $255.0570
44+ $6.9294 $304.8936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess