EN
  • EN
  • DE

SN65LVDS84AQDGGR

Part No SN65LVDS84AQDGGR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description FLATLINK TRANSMITTER | IC FLATLINK TRANSMITTER 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Driver
Protocol LVDS
Number of Drivers/Receivers 4/0
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number SN65LVDS84A
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1252928-SN65LVDS84AQDGGR
Manufacturer Homepage www.ti.com
Family Name SN65LVDS84A
Introduction Date December 17, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDS84AQDGGR CAD Model

Description

Product Overview: SN65LVDS84AQDGGR

The SN65LVDS84AQDGGR is a state-of-the-art flat-panel display (FPD) serializer which is part of the Texas Instruments family of high-speed differential signaling devices. This product is designed to support display resolutions for a variety of applications such as desktop monitors, projectors, and high-definition televisions. It is an integral component for system designers who require high-speed data transmission and minimal electromagnetic interference (EMI).

The SN65LVDS84AQDGGR functions by converting 28 bits of CMOS/TTL data into four LVDS (Low Voltage Differential Signaling) data streams. These data streams are then transmitted over twisted-pair or coaxial cables, allowing for the efficient transfer of data with a reduced number of signal lines. This serializer operates at a clock frequency range of 20 to 65 MHz, supporting pixel clocks up to 65 MHz.

A key feature of this device is its support for the OpenLDI specification at pixel clock rates up to 112 MHz. This makes it compliant with industry standards, ensuring interoperability with other compliant devices. Additionally, the SN65LVDS84AQDGGR boasts a low-power consumption profile, which is critical for portable and battery-powered applications where power efficiency is paramount.

The device is housed in a 48-pin TSSOP (Thin Shrink Small Outline Package) which offers a compact footprint suitable for space-constrained applications. The package is also designed for improved thermal performance, ensuring reliable operation across a wide temperature range.

In terms of protection, the SN65LVDS84AQDGGR features integrated termination resistors which provide impedance matching and minimize reflections on the transmission line. It also includes ESD (Electrostatic Discharge) protection circuitry to safeguard against voltage spikes and transients, further enhancing the reliability and longevity of the product.

Overall, the SN65LVDS84AQDGGR from Texas Instruments is an excellent choice for developers looking to implement high-speed data transmission in display applications, with its robust feature set ensuring high performance, compatibility, and reliability.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8264 $58.9584
13+ $8.0627 $104.8151
20+ $7.8107 $156.2140
27+ $7.5588 $204.0876
35+ $7.3068 $255.7380
46+ $6.5510 $301.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess