EN
  • EN
  • DE

SN65LVDS314RSKR

Part No SN65LVDS314RSKR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 27BIT 64QFN / Receiver LVDS 64-VQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDS
Package Tape & Reel
Type Receiver
Protocol LVDS
Data Rate 1.755Gbps
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (8x8)
Base Product Number 65LVDS314
Other Names 296-34921-1,296-34921-2,-296-34921-1,-SN65LVDS314RSKRR,-296-34921-1,296-34921-6
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261195-SN65LVDS314RSKR
Ultra Librarian 3D Model Ultra Librarian SN65LVDS314RSKR CAD Model

Description

Product Overview: SN65LVDS314RSKR

The SN65LVDS314RSKR is a high-performance, low-voltage differential signaling (LVDS) device designed by Texas Instruments. This product is crafted to meet the needs of high-speed data transmission and reception in a wide array of applications, including telecommunications, computing, and industrial equipment.

Key Features

  • High Data Rates: The device supports impressive data rates, making it ideal for applications that require fast data transmission without compromising signal integrity.
  • Low Power Consumption: The SN65LVDS314RSKR is engineered for efficiency, consuming minimal power and thus contributing to the overall energy savings of the system it's integrated into.
  • Reduced EMI: With its low-voltage differential signaling technology, the device emits less electromagnetic interference (EMI) than single-ended solutions, which is crucial for applications sensitive to noise.
  • Differential Inputs and Outputs: The differential nature of its I/O ports provides robustness against common-mode noise and enhances signal quality over long distances and through noisy environments.

Applications

The versatility of the SN65LVDS314RSKR allows it to be used in a diverse set of applications, such as:

  • Gigabit Ethernet and other high-speed networking equipment
  • High-resolution video display interfaces
  • Backplane interconnects for data storage and servers
  • Industrial control systems and factory automation
  • Automotive infotainment and advanced driver-assistance systems (ADAS)

Technical Specifications

At the core of the SN65LVDS314RSKR's technical specifications are:

  • Operational temperature range suitable for commercial and industrial environments
  • Compatibility with various signaling standards, ensuring ease of integration into existing systems
  • Available in a compact and reliable package, suitable for space-constrained applications

Overall, the SN65LVDS314RSKR from Texas Instruments is a top-tier choice for designers looking to implement fast, reliable, and low-power differential signaling in their digital communication systems. Its robust design and advanced features ensure optimal performance in a wide range of challenging environments.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3282 $53.2820
23+ $4.3719 $100.5537
36+ $4.2353 $152.4708
49+ $4.0986 $200.8314
64+ $3.9620 $253.5680
85+ $3.5522 $301.9370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,040 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess