EN
  • EN
  • DE

SN65LVDS307ZQCR

Part No SN65LVDS307ZQCR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description PROGRAMMABLE 27-BIT PARALLEL-TO-SERIAL TRANSMITTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65LVDS
Packaging Reel - TR
Type Transceiver
Protocol LVDS
Data Rate 405Mbps
Operating Supply Voltage 1.65 V ~ 1.95 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFBGA
Manufacturer Package 48-BGA MICROSTAR JUNIOR (4x4)
Win Source Part Number 1252904-SN65LVDS307ZQCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVDS307
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian SN65LVDS307ZQCR CAD Model

Description

The SN65LVDS307ZQCR is a high-performance, low-voltage differential signaling (LVDS) clock driver designed and manufactured by Texas Instruments. This advanced IC is engineered for applications that require high-speed data transfer and minimal signal degradation over long distances, making it an ideal choice for a wide range of industrial, telecommunications, and computing applications.

Key Features

  • Multiple Outputs: The device includes one LVDS clock output and three LVPECL clock outputs, providing versatility for various system requirements.
  • High-Speed Operation: It operates at a significant speed, with a maximum clock frequency of up to 800 MHz, facilitating swift data transmission.
  • Low-Voltage Design: The SN65LVDS307ZQCR operates with a 3.3V supply, which helps in reducing power consumption and supports low-voltage systems.
  • Reduced EMI: LVDS technology inherently produces less electromagnetic interference (EMI), which is crucial for maintaining signal integrity in noise-sensitive environments.
  • Robust Construction: The device is available in a compact 80-VFBGA package, ensuring a small footprint while providing reliable connectivity.

Applications

The SN65LVDS307ZQCR is versatile and can be employed in various applications, including:

  • High-speed digital copiers
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • High-performance computing systems
  • Signal distribution and clock generation within complex electronics systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LVDS307ZQCR is no exception. It is designed to meet the stringent requirements of industrial-grade components, ensuring long-term reliability and performance under varying conditions.

Ordering Information

The product is available with the orderable part number SN65LVDS307ZQCR, and it comes in tape and reel packaging for efficient assembly during the manufacturing process. For detailed specifications, technical documents, and ordering information, please visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8289 $53.6046
32+ $3.1417 $100.5344
50+ $3.0435 $152.1750
68+ $2.9454 $200.2872
88+ $2.8472 $250.5536
118+ $2.5526 $301.2068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess