EN
  • EN
  • DE

SN65LVDS19DRFR

Part No SN65LVDS19DRFR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 1CH 2GBPS 8WSON / Buffer, ReDriver 1 Channel 2Gbps 8-WSON (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type Buffer, ReDriver
Input PECL
Output LVDS
Data Rate (Max) 2Gbps
Number of Channels 1
Delay Time 460ps
Voltage - Supply 2.375V ~ 3.6V
Current - Supply 30mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number SN65L
Other Names 2156-SN65LVDS19DRFR-TITR,TEXTISSN65LVDS19DRFR,2156-SN65LVDS19DRFR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260938-SN65LVDS19DRFR
Ultra Librarian 3D Model Ultra Librarian SN65LVDS19DRFR CAD Model

Description

Product Overview: SN65LVDS19DRFR by Texas Instruments

The SN65LVDS19DRFR is a high-speed differential line driver designed by Texas Instruments for applications requiring low power consumption and high data rates. This particular device is part of the LVDS (Low-Voltage Differential Signaling) family and is ideal for achieving fast data transmission with minimal noise in a variety of digital communication systems.

Key Features

  • High Speed: The device supports signaling rates up to 400 Mbps, making it suitable for high-speed data transmission requirements.
  • Low Power Consumption: It operates with a low supply voltage of 3.3V, which reduces power consumption and makes it suitable for power-sensitive applications.
  • Differential Signaling: LVDS technology enables it to transmit data with high integrity and noise immunity, even in environments with significant electromagnetic interference (EMI).
  • Reduced EMI: The differential nature of the signaling helps to minimize EMI, a critical feature for maintaining signal integrity in densely packed systems.
  • Compatibility: The SN65LVDS19DRFR is compatible with other LVDS, LVTTL, and CMOS technologies, allowing for easy integration into existing systems.

Applications

The versatility of the SN65LVDS19DRFR makes it suitable for a wide range of applications, including:

  • High-speed data communications and telecommunications
  • Networking equipment and switches
  • Computer peripherals and high-speed backplanes
  • Video signal transmission and display interfaces
  • Industrial control systems

Package and Quality

The SN65LVDS19DRFR comes in a small footprint package, specifically the VQFN (Very-thin Quad Flat Non-leaded) package, which saves board space and is ideal for compact designs. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of temperatures.

Conclusion

With its combination of high-speed data transfer, low power consumption, and robust noise immunity, the SN65LVDS19DRFR from Texas Instruments stands out as a superior choice for designers looking to optimize their digital communication systems. It offers the performance and reliability required for modern high-speed data applications, all within a compact and energy-efficient design.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess