EN
  • EN
  • DE

SN65LVDS180DRG4Q1

Part No SN65LVDS180DRG4Q1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full LVDS 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 65LVDS
Package Tape & Reel (TR)
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 150Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number SN65L
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261129-SN65LVDS180DRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN65LVDS180DRG4Q1 CAD Model

Description

Product Overview: SN65LVDS180DRG4Q1 from Texas Instruments

The SN65LVDS180DRG4Q1 is a robust, low-voltage differential signaling (LVDS) transceiver designed by Texas Instruments to meet the demanding requirements of high-speed data transmission systems. This device is part of TI's interface product line and is specifically engineered to facilitate fast, reliable communication in automotive and industrial applications.

Key Features

  • Differential Line Operation: The SN65LVDS180DRG4Q1 operates with differential lines, providing improved noise immunity and allowing for high-speed data transfer rates, which are essential in modern electronic systems.
  • High Data Rates: This transceiver can support signaling rates up to 400 Mbps, making it suitable for applications requiring fast data throughput, such as multimedia systems, high-speed data acquisition, and automotive infotainment.
  • Low Power Consumption: With its low-voltage design, the SN65LVDS180DRG4Q1 maintains reduced power dissipation, which is critical for minimizing heat generation and power consumption in compact electronic devices.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, ensuring that it can withstand the harsh conditions often encountered in automotive environments without compromising performance.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for deployment in a variety of settings, including those with extreme temperature variations.

Applications

The SN65LVDS180DRG4Q1's versatility makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Automotive infotainment and telematics
  • High-speed data communication systems
  • Industrial control and automation
  • Telecommunication infrastructure
  • Networking equipment and switches

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LVDS180DRG4Q1 is no exception. It is manufactured to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification, ensuring reliable performance under the most challenging conditions.

With its combination of high-speed data transfer, low power operation, and robust protection features, the SN65LVDS180DRG4Q1 from Texas Instruments stands out as an exceptional choice for designers looking to enhance the performance and reliability of their data communication systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess