EN
  • EN
  • DE

SN65LVDS122DR

Part No SN65LVDS122DR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 1.5-Gbps 2 x 2 LVDS CROSSPOINT SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65LVDS
Packaging Reel - TR
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1252885-SN65LVDS122DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVDT122
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVDS122DR CAD Model

Description

Product Overview: SN65LVDS122DR from Texas Instruments

The SN65LVDS122DR is a high-performance, dual-channel LVDS (Low Voltage Differential Signaling) repeater designed and manufactured by Texas Instruments. This device is an ideal choice for extending the reach of LVDS communication channels in a variety of applications, including telecommunications, computing, and industrial equipment.

Key Features

  • Dual LVDS Repeaters: The SN65LVDS122DR contains two LVDS repeaters, enabling it to support two independent data transmission channels simultaneously.
  • High Data Rates: It supports high-speed data rates up to 400 Mbps, making it suitable for applications requiring fast data transfer.
  • Low Power Consumption: The device operates with a minimal power draw, contributing to energy-efficient system designs.
  • Wide Operating Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • Fail-Safe Receiver: The integrated fail-safe feature ensures that the receiver output is in a high state if the input is shorted or open, enhancing system safety.
  • Small Footprint: Housed in an 8-pin SOIC package, the SN65LVDS122DR is compact and suitable for space-constrained applications.

Applications

The versatility of the SN65LVDS122DR makes it an excellent choice for a wide range of applications, including:

  • High-speed data communications
  • Backplane interconnects
  • Cable extenders
  • Networking equipment
  • Industrial control systems
  • Computer peripherals

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN65LVDS122DR is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in your application.

Ordering Information

The SN65LVDS122DR is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and product information, please refer to the Texas Instruments website or contact their support team.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8753 $55.1271
16+ $6.4618 $103.3888
24+ $6.2599 $150.2376
34+ $6.0579 $205.9686
43+ $5.8560 $251.8080
58+ $5.2502 $304.5116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess