Product Overview: SN65LVDM180DRG4 from Texas Instruments
The SN65LVDM180DRG4 is a high-speed differential line driver and receiver pair from Texas Instruments, designed to provide reliable low-voltage differential signaling (LVDS) communication. This integrated circuit is part of the SN65 series and is engineered to operate with a nominal differential output voltage of 350 mV over a wide common-mode voltage range.
Key Features
- High-Speed Data Transfer: The device supports signaling rates up to 400 Mbps, making it suitable for high-speed data transmission in a variety of digital applications.
- Low Voltage: It operates at a 3.3V supply voltage, which helps in reducing power consumption and is ideal for low-power applications.
- Fail-Safe Receiver: The receiver inputs have a fail-safe feature that ensures a high output state when inputs are left open, shorted, or terminated but idle.
- Thermal Shutdown Protection: The SN65LVDM180DRG4 includes thermal shutdown protection to prevent damage from overheating.
- Robustness: The device is characterized for operation from -40°C to 85°C and is suitable for industrial environments.
- Small Footprint: It comes in a compact SOIC-8 package, allowing for a smaller PCB layout and saving board space.
Applications
The SN65LVDM180DRG4 is versatile and can be used in a wide range of applications, including:
- Backplane interconnects
- Cable extenders
- Networking switches and routers
- Clock distribution networks
- Computer peripheral interconnects
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN65LVDM180DRG4 is no exception. This product is built to meet the stringent requirements of the industrial market and is backed by Texas Instruments' years of industry-leading expertise.
Ordering Information
The SN65LVDM180DRG4 is available for order, and interested customers can find more information, including pricing and availability, on the Texas Instruments website or through authorized distributors.