EN
  • EN
  • DE

SN65LVDM179DG4

Part No SN65LVDM179DG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full LVDS 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 100Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65LVDM179
Other Names TEXTISSN65LVDM179DG4,2156-SN65LVDM179DG4
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261242-SN65LVDM179DG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDM179DG4 CAD Model

Description

Product Overview: SN65LVDM179DG4

The SN65LVDM179DG4 is a high-performance differential line driver and receiver pair from Texas Instruments, designed specifically for the demands of high-speed data communication networks. This integrated circuit is part of the LVDM (Low-Voltage Differential Signaling) family and is engineered to facilitate robust, high-speed transfers with minimal signal degradation over twisted-pair cabling.

Key Features

  • High-Speed Operation: The SN65LVDM179DG4 supports signaling rates up to 400 Mbps, making it suitable for applications requiring fast data transmission such as gigabit Ethernet, backplane data channels, and high-speed video interfaces.
  • Differential Signaling: Utilizing LVDS technology, this product achieves high-speed communication with low power consumption and reduced electromagnetic interference (EMI), enhancing signal integrity over longer distances.
  • Low Voltage: Operating at a nominal voltage of 3.3V, the SN65LVDM179DG4 is optimized for low-voltage applications, contributing to energy-efficient system designs.
  • Robust Protection: With built-in protection against electrostatic discharge (ESD), the device ensures reliability and longevity in harsh industrial environments, tolerating ESD events exceeding 15 kV.
  • Interoperability: It is compatible with TIA/EIA-644 LVDS Standard, ensuring interoperability with other LVDS-compliant devices and simplifying integration into existing systems.
  • Temperature Range: The device is designed to operate over an extended industrial temperature range, making it versatile for use in a wide array of operating conditions.

Applications

The SN65LVDM179DG4 is ideal for a variety of applications that require high-speed data transmission with robust noise immunity. These include:

  • Networking equipment like routers and switches
  • High-speed data acquisition systems
  • Computer peripherals and interface conversion
  • Industrial control and automation
  • Telecommunications infrastructure

With its combination of speed, efficiency, and reliability, the SN65LVDM179DG4 from Texas Instruments represents a smart choice for designers looking to enhance their high-speed communication systems. Its compact form factor and industry-standard compliance make it a versatile component for modern electronic designs.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4214 $50.5284
15+ $6.9099 $103.6485
23+ $6.6940 $153.9620
31+ $6.4780 $200.8180
40+ $6.2621 $250.4840
54+ $5.6143 $303.1722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,445 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess