EN
  • EN
  • DE

SN65LVCP204RGZR

Part No SN65LVCP204RGZR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 4:4 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 65LVCP
Package Tape & Reel
Product Status Active
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3.14V ~ 3.47V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number 65LVCP204
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896357-SN65LVCP204RGZR
Ultra Librarian 3D Model Ultra Librarian SN65LVCP204RGZR CAD Model

Description

Product Overview: SN65LVCP204RGZR by Texas Instruments

The SN65LVCP204RGZR is a high-performance, low-power, dual-channel 2:1 multiplexer and demultiplexer designed by Texas Instruments for use in signal conditioning applications. This integrated circuit is part of the LVCP family and is optimized for high-speed signal routing and switching in communication, computing, and networking infrastructure.

Key Features

  • High-Speed Performance: The SN65LVCP204RGZR supports data rates up to 10 Gbps, making it suitable for high-speed data transmission requirements.
  • Low Power Consumption: Designed for energy efficiency, this device maintains low power dissipation even at high data rates, which is critical for thermal management in densely packed systems.
  • Signal Conditioning: It includes integrated signal conditioning features such as input equalization and output de-emphasis to compensate for signal degradation over long PCB traces or cables.
  • Flexibility: The 2:1 multiplexer and demultiplexer functionality allows for flexible routing of high-speed differential signals, which is essential for complex system designs.
  • Small Form Factor: Housed in a compact 48-pin QFN package, the SN65LVCP204RGZR saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the SN65LVCP204RGZR makes it an ideal choice for a wide range of applications, including:

  • Data centers and server farms
  • High-speed backplanes and port-side interfaces
  • Telecommunication and networking equipment
  • Storage area networks (SAN)
  • High-definition video broadcasting and distribution systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN65LVCP204RGZR is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring stable performance under varying environmental conditions.

Ordering Information

The SN65LVCP204RGZR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, please refer to the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7661 $54.1288
19+ $5.5517 $105.4823
28+ $5.3782 $150.5896
39+ $5.2047 $202.9833
50+ $5.0313 $251.5650
67+ $4.5108 $302.2236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess