EN
  • EN
  • DE

SN65LBC180RSATG4

Part No SN65LBC180RSATG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DVR/RCVR PAIR DIFF 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 45mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 1098896-SN65LBC180RSATG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LBC180RSATG4 CAD Model

Description

Product Overview: SN65LBC180RSATG4

The SN65LBC180RSATG4 is a robust differential line driver and receiver pair from Texas Instruments, designed to meet the stringent requirements of industrial communication systems. This integrated circuit is part of the industry-leading SN65 series, known for its reliability and performance in challenging environments.

Key Features

  • Bus-Pin ESD Protection: The SN65LBC180RSATG4 offers exceptional Electrostatic Discharge (ESD) protection on the bus pins, ensuring durability and longevity in the face of electrical disturbances.
  • Wide Supply Range: With an operational supply voltage range of 4.5V to 5.5V, this device provides flexibility for various system designs and compatibility with standard logic levels.
  • High Data Rates: Capable of supporting data rates up to 30 Mbps, the SN65LBC180RSATG4 is suitable for high-speed data transmission applications.
  • Differential Signaling: The differential line driver and receiver pair allow for balanced data transmission, which reduces susceptibility to noise and enhances data integrity over long cable runs.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, contributing to the safety and reliability of the system.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, making it ideal for energy-conscious applications.
  • Industry Standard Footprint: The SN65LBC180RSATG4 comes in a standard SOIC-14 package, ensuring easy integration into existing designs without the need for significant layout changes.

Applications

The SN65LBC180RSATG4 is widely used in industrial communication systems, including but not limited to:

  • Factory automation and control systems
  • Fieldbus networks such as Profibus, Interbus, and CAN
  • Building automation and HVAC control
  • Instrumentation and diagnostic interfaces
  • Automotive networks and infotainment systems

With its combination of performance, protection features, and high-speed capabilities, the SN65LBC180RSATG4 from Texas Instruments is a reliable choice for engineers and designers looking to enhance their data communication solutions.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2305 $84.4610
3+ $34.6506 $103.9518
5+ $33.5678 $167.8390
7+ $32.4850 $227.3950
8+ $31.4021 $251.2168
11+ $28.1536 $309.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess