EN
  • EN
  • DE

SN65LBC180

Part No SN65LBC180
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-POWER DIFFERENTIAL LINE DRIVER AND RECEIVER PAIRS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252805-SN65LBC180
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LBC180 CAD Model

Description

The SN65LBC180 from Texas Instruments is a robust, differential bus transceiver designed to provide bidirectional half-duplex communication interfacing in demanding applications that require balanced transmission lines. This device is part of the industry-standard SN65 series known for its reliability and performance in industrial environments.

Key Features

  • Bus-Pin Protection: The SN65LBC180 offers protection against high-energy transients on the bus lines, ensuring device and data integrity in the presence of electrical disturbances.
  • High-Speed Operation: Capable of operating at speeds up to 30 Mbps, making it suitable for high-speed data transmission requirements.
  • Wide Common-Mode Range: The device is designed to handle a common-mode voltage range of -7V to 12V, providing stable operation under varying electrical conditions.
  • Low Power Consumption: With its low current consumption in standby mode, the SN65LBC180 is ideal for power-sensitive applications.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection prevents damage from overheating, enhancing the transceiver's longevity.

Applications

The SN65LBC180 is versatile and can be used in a variety of applications including but not limited to:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Network Equipment
  • Automotive Infotainment and Diagnostics

Quality and Environmental Compliance

Texas Instruments is committed to high standards of quality and environmental responsibility. The SN65LBC180 is manufactured in facilities that are ISO 9001:2000 and ISO/TS 16949 certified. Moreover, the product is compliant with the RoHS directive, making it an environmentally friendly choice for electronic components.

Conclusion

The SN65LBC180 differential bus transceiver is a testament to Texas Instruments' dedication to providing advanced electronic components that meet the needs of modern technology. With its combination of speed, robustness, and reliability, the SN65LBC180 stands out as an excellent choice for system designers looking to enhance their data communication capabilities.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7497 $56.2491
7+ $15.3844 $107.6908
11+ $14.9037 $163.9407
14+ $14.4229 $201.9206
18+ $13.9421 $250.9578
25+ $12.4998 $312.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess