Product Overview: SN65LBC172ANG4
The SN65LBC172ANG4 is a robust quadruple differential line driver designed by Texas Instruments. It is part of the 65LBC series that is renowned for its reliability and performance in industrial communication systems. This device is particularly suitable for balanced transmission lines and is compliant with the TIA/EIA-485A standard.
Key Features
- Interface Type: Differential, it ensures high noise immunity and allows for long-distance communication.
- Number of Drivers: 4, making it suitable for applications that require multiple driving channels.
- Supply Voltage Range: 4.75V to 5.25V, providing a stable operation within a standard 5V system.
- Signaling Rate: Capable of achieving up to 30 Mbps, ensuring fast data transmission.
- Thermal Shutdown Protection: Enhances the reliability of the device by preventing overheating.
- Power-Off Protection: The outputs enter a high-impedance state when the device is powered off, preventing damage to other components in the system.
- Package Type: PDIP-16, a dual in-line package that is easy to handle and suitable for through-hole mounting.
Applications
The SN65LBC172ANG4 is versatile and can be used in a variety of applications, including:
- Industrial control systems
- Telecommunications equipment
- Networking equipment
- Data acquisition systems
- Security systems
Quality and Support
Texas Instruments is known for its commitment to quality, and the SN65LBC172ANG4 is no exception. It is designed to meet the stringent requirements of industrial applications. Furthermore, Texas Instruments provides extensive technical support and documentation, ensuring that designers can integrate this device into their systems with confidence.