EN
  • EN
  • DE
  • IT

SN65LBC171DWRG4

Part No SN65LBC171DWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description TRIPLE DIFFERENTIAL TRANSCEIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 3/3
Duplex Half
Receiver Hysteresis 40mV
Data Rate 30Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1252782-SN65LBC171DWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LBC171
Introduction Date July 01, 2006
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LBC171DWRG4 CAD Model

Description

Product Overview: SN65LBC171DWRG4

The SN65LBC171DWRG4 is a robust, high-performance differential bus transceiver designed by Texas Instruments to facilitate reliable communication in demanding applications. This integrated circuit is part of the 3.3-V differential bus transceiver family, which is specifically engineered to operate with the low-power supply voltage of 3.3V while ensuring compatibility with 5V systems.

Key Features

  • Bus-Pin ESD Protection: The SN65LBC171DWRG4 offers an impressive level of electrostatic discharge (ESD) protection on the bus pins, ensuring durability and stability in environments where ESD events are likely to occur.
  • High-Speed Operation: This transceiver is capable of handling signaling rates up to 12 Mbps, making it suitable for high-speed data transfer applications.
  • Low Power Consumption: With its focus on power efficiency, the device consumes minimal power, making it an ideal choice for power-sensitive designs.
  • Wide Common-Mode Range: The device's wide common-mode range allows for increased flexibility in various bus conditions, ensuring reliable data transmission even in the presence of common-mode noise.
  • Thermal Shutdown Protection: The SN65LBC171DWRG4 incorporates thermal shutdown protection, which prevents damage from overheating by disabling the driver outputs when the junction temperature exceeds a safe threshold.
  • Fail-Safe Receiver: This transceiver includes a fail-safe receiver that ensures a logic-high output when the bus is open, shorted, or idle, enhancing the safety and reliability of the system.

Applications

With its robust feature set, the SN65LBC171DWRG4 is ideal for a variety of applications, including but not limited to:

  • Industrial control and automation systems
  • Telecommunications infrastructure
  • Networking equipment and data interfaces
  • Automotive networks and diagnostics

Package and Quality

The SN65LBC171DWRG4 is offered in a wide-body SOIC package, which is designed for optimal thermal performance and space-saving on PCBs. Texas Instruments is committed to providing high-quality, reliable components, and this product is no exception, adhering to stringent quality control standards.

For engineers and designers looking for a dependable solution for their differential signaling requirements, the SN65LBC171DWRG4 from Texas Instruments stands out as a top-tier choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess